EN
  • EN
  • DE

FOD0708

Part No FOD0708
Manufacturer ON Semiconductor
Catalog Optoisolators - Logic Output
Description Optocouplers consist of an AlGaAs LED optically coupled to a high speed trans-impedance amplifier and voltage comparator | OPTOISO 2.5KV PUSH PULL 8SO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Inputs - Side 1/Side 2 1/0
Voltage - Isolation 2500Vrms
Common Mode Transient Immunity (Minimum) 25kV/μs
Input Type DC
Output Type Push-Pull, Totem Pole
Current - Output / Channel 2mA
Data Rate 15MBd
Propagation Delay tpLH / tpHL (Maximum) 60ns, 60ns
Rise / Fall Time 12ns, 8ns
Voltage - Forward (Vf) 1.45V
Current - DC Forward (If) (Maximum) 20mA
Supply Voltage (V) 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 100°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Win Source Part Number 1174933-FOD0708
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian FOD0708 CAD Model

Description

The FOD0708 is a cutting-edge optocoupler device from ON Semiconductor, renowned for its high-performance and reliability in a wide range of applications. This optically coupled isolator consists of an infrared light-emitting diode (LED) and a silicon phototransistor, which are housed in a compact 8-pin DIP package. The device is designed to provide electrical isolation between its input and output with an isolation voltage rating that ensures safety and signal integrity.

Key Features

  • High Isolation Voltage: The FOD0708 offers a high isolation voltage typically rated at 5000Vrms, which provides excellent protection against high voltage transients and electrical noise.
  • High Current Transfer Ratio (CTR): With a CTR that can range from 50% to 600%, depending on the model, this optocoupler ensures efficient signal transfer from input to output.
  • Wide Operating Temperature Range: The device is operational over a temperature range of -55°C to +110°C, making it suitable for extreme environmental conditions.
  • Lead-Free and RoHS Compliant: The FOD0708 is manufactured with environmentally friendly materials and complies with RoHS directives, making it a sustainable choice for modern electronic applications.

Applications

The versatile nature of the FOD0708 allows it to be used in a variety of applications. It is particularly useful in situations where signal isolation is crucial, such as:

  • Industrial controls
  • Power supply management
  • Signal transmission between systems of different potentials and impedances
  • Motor control circuits
  • Computer peripheral interfacing

Quality and Reliability

ON Semiconductor is committed to delivering high-quality products, and the FOD0708 is no exception. Each device undergoes rigorous testing to ensure it meets the stringent standards for performance and reliability that ON Semiconductor is known for. Whether you're designing for industrial or commercial applications, the FOD0708 provides the assurance of a well-engineered product that you can rely on.

Conclusion

The FOD0708 optocoupler is a testament to ON Semiconductor's dedication to innovation and quality. Its robust design, high isolation voltage, and wide operating temperature range make it an ideal choice for designers looking to incorporate reliable isolation in their electronic systems. With its compliance to environmental standards, the FOD0708 also underscores ON Semiconductor's commitment to sustainability.

You May Also Be Interested in

Broadcom Limited
OPTOISO 3.75KV PUSH PULL 8SO
Lowest to $3.7549
Toshiba Semiconductor and Storage
Logic Output Optoisolator 20Mbps Open Collector 3750Vrms 1 Channel 15kV/µs CMTI 6-SO, 5 Lead
Lowest to $0.3774
ON Semiconductor
OPTOISO 5KV 1CH OPEN COLL 8SMD
Need more? Email Us
CEL
Logic Output Optoisolator 10Mbps Open Collector 5000Vrms 1 Channel 10kV/µs CMTI 8-DIP Gull Wing
Need more? Email Us
ON Semiconductor
High Speed Optocouplers 2Ch 10MBit/s Optocpl Logic Gate Output
Lowest to $3.5374
Toshiba Semiconductor and Storage
COUPLER HIGH SPEED LOGIC OUTPUT
Need more? Email Us
Broadcom Limited
Logic Output Optoisolator Push-Pull, Totem Pole 3750Vrms 1 Channel 30kV/µs CMTI 6-SO Stretched
Need more? Email Us
Toshiba Semiconductor and Storage
20MBPS HIGH SPEED LOGIC OUTPUT I
Need more? Email Us
Broadcom Limited
OPTOISO 3.75KV 2CH OPEN COLL 8SO
Lowest to $0.9905

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess