EN
  • EN
  • DE

FOD3150A

Part No FOD3150A
Manufacturer ON Semiconductor
Catalog Isolators - Gate Drivers
Description OPTOISO 5KV 1CH GATE DRIVER 8DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Isolators - Isolators - Gate Drivers
Mfr ON Semiconductor
Package Tube
Product Status Active
Technology Optical Coupling
Number of Channels 1
Voltage - Isolation 5000Vrms
Common Mode Transient Immunity (Min) 20kV/µs
Propagation Delay tpLH / tpHL (Max) 500ns, 500ns
Pulse Width Distortion (Max) 300ns
Rise / Fall Time (Typ) 60ns, 60ns
Current - Output High, Low 2A, 2A
Current - Peak Output 3A
Voltage - Forward (Vf) (Typ) 1.5V
Current - DC Forward (If) (Max) 25 mA
Voltage - Output Supply 15V ~ 30V
Temperature Range - Operating -40°C ~ 100°C
Mounting Type Through Hole
Package / Case 8-DIP (0.300", 7.62mm)
Supplier Device Package 8-PDIP
Approval Agency UL
Base Product Number FOD3150
Standard Package 1,000 pcs
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.49.8000
Win Source Part Number 872136-FOD3150A
Ultra Librarian 3D Model Ultra Librarian FOD3150A CAD Model

Description

The ON Semiconductor FOD3150A is a robust, high-performance gate drive optocoupler designed for driving IGBTs and MOSFETs in a variety of applications. This device is capable of providing optimal electrical isolation between the input and output with an insulation voltage of VIORM = 1414 Vpeak in accordance with the UL1577 standard.

The FOD3150A features a high peak output current of 2.5A, making it suitable for driving power semiconductors in high-power switching applications. Its fast propagation delays and minimal pulse widths distortion cater to the needs of high-speed systems, ensuring efficient and reliable operation.

Utilizing Fairchild's proprietary Optoplanar® coplanar packaging technology, the FOD3150A offers a robust isolation barrier that is highly resistant to high-voltage spikes and transients. This technology, along with a 10mm creepage and clearance distance, ensures that the device meets stringent industrial safety requirements.

Key features of the FOD3150A include:

  • 2.5A maximum peak output current
  • High-speed operation with 500ns maximum propagation delay difference
  • Under Voltage Lock-Out protection (UVLO) with hysteresis
  • CMOS/TTL compatible input
  • Wide operating temperature range from -40°C to +100°C
  • Reinforced insulation rated for 1414 Vpeak
  • Compliant with IEC 60747-5-5 standards for reinforced insulation

Suitable for a wide range of high-efficiency applications, the FOD3150A is commonly used in motor drives, industrial inverters, switching power supplies, and solar inverters. Its high isolation and fast switching capabilities make it an ideal choice for advanced electrical systems requiring reliable gate control.

For engineers and designers looking to incorporate a high-speed gate drive optocoupler into their designs, the ON Semiconductor FOD3150A offers an excellent blend of performance, reliability, and safety. It is available in a compact 8-pin DIP package, making it easy to integrate into existing designs or new projects requiring high-voltage isolation and fast switching.

You May Also Be Interested in

Littelfuse Inc.
OPTOISO 3.75KV GATE DRVR 8FLTPCK
Need more? Email Us
Fairchild/ON Semiconductor
OPTOISO 5KV 1CH GATE DVR 8SMD
Need more? Email Us
ON Semiconductor
OPTOISO 5KV 1CH GATE DVR 5SOP
Need more? Email Us
ON Semiconductor
OPTOISO 4.243KV 1CH GT DVR 16SO
Need more? Email Us
ON Semiconductor
OPTOISO 5KV 1CH GATE DVR 5SOP
Need more? Email Us
Analog Devices Inc.
DGTL ISO 5KV 1CH GATE DVR 16SOIC
Lowest to $11.6418
ON Semiconductor
OPTOISO 5KV 1CH GATE DVR 8SMD
Need more? Email Us
Renesas Electronics America
OPTOISO 5KV 1CH GATE DVR 8DIP
Need more? Email Us
Broadcom Limited
OPTOISO 5KV 1CH GATE DVR 16SOIC
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0944 $54.7200
115+ $0.8980 $103.2700
175+ $0.8699 $152.2325
240+ $0.8418 $202.0320
310+ $0.8138 $252.2780
415+ $0.7296 $302.7840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 213 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess