EN
  • EN
  • DE

FOD8342V

Part No FOD8342V
Manufacturer ON Semiconductor
Catalog Isolators - Gate Drivers
Description SO6 2.5A GD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Isolators - Isolators - Gate Drivers
Mfr onsemi
Series -
Package Tube
Product Status Active
Technology Optical Coupling
Number of Channels 1
Voltage - Isolation 5000Vrms
Common Mode Transient Immunity (Min) 20kV/µs
Propagation Delay tpLH / tpHL (Max) 210ns, 210ns
Pulse Width Distortion (Max) 65ns
Rise / Fall Time (Typ) 38ns, 24ns
Current - Output High, Low 2.5A, 2.5A
Current - Peak Output 3A
Voltage - Forward (Vf) (Typ) 1.5V
Current - DC Forward (If) (Max) 25 mA
Voltage - Output Supply 10V ~ 30V
Temperature Range - Operating -40°C ~ 100°C
Mounting Type Surface Mount
Package / Case 6-SOIC (0.268", 6.80mm Width)
Supplier Device Package 6-SOP
Approval Agency UL
Base Product Number FOD8342
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.49.8000
Win Source Part Number 1371598-FOD8342V
Ultra Librarian 3D Model Ultra Librarian FOD8342V CAD Model

Description

The FOD8342V is a high-performance, intelligent power module designed by ON Semiconductor, a leading name in the field of semiconductor-based solutions. This compact and efficient module is part of ON Semiconductor's extensive portfolio of power management devices, which are engineered to facilitate reliable and energy-efficient power conversion in a wide array of electronic applications.

Key Features

  • High Voltage Isolation: The FOD8342V boasts an impressive isolation voltage rating, providing safe and reliable operation in high-voltage applications.
  • Integrated Gate Drivers: It features integrated gate drivers that ensure accurate and efficient switching, resulting in improved performance and reduced electromagnetic interference (EMI).
  • Optimized for IGBTs and MOSFETs: This module is optimized for driving both Insulated Gate Bipolar Transistors (IGBTs) and Metal-Oxide-Semiconductor Field-Effect Transistors (MOSFETs), offering flexibility in design choices.
  • Advanced Protection Features: The FOD8342V includes multiple protection features such as under-voltage lockout (UVLO), over-current protection, and thermal shutdown, which safeguard the module and the overall system from potential damage.
  • Compact Design: Its compact footprint allows for space-saving integration into a variety of electronic systems, making it an excellent choice for applications where space is at a premium.

Applications

The versatility of the FOD8342V makes it suitable for a broad range of applications, including but not limited to:

  • Motor drives and controls
  • Power inverters for renewable energy systems
  • Uninterruptible power supplies (UPS)
  • Industrial automation systems
  • High-performance power management solutions

Technical Specifications

ON Semiconductor's FOD8342V comes with a set of technical specifications that ensure its suitability for demanding applications:

  • High isolation voltage rating
  • Integrated high-speed gate drivers
  • Under-voltage lockout (UVLO)
  • Over-current and thermal protection
  • Compact package for space-constrained applications

With its combination of high isolation, integrated gate drivers, and advanced protection features, the FOD8342V from ON Semiconductor stands out as a robust and dependable choice for designers looking to enhance the efficiency and reliability of their power management systems.

You May Also Be Interested in

Texas Instruments
Galvanically Isolated Gate Drivers 5.7kVrms 4A/6A dual- channel isolated gat A 595-UCC21540ADWKR
Lowest to $1.5763
ON Semiconductor
OPTOISO 5KV 1CH GATE DVR 5SOP
Need more? Email Us
Littelfuse Inc.
OPTOISO 3.75KV GATE DRVR 8FLTPCK
Need more? Email Us
Toshiba Semiconductor and Storage
OPTOISO 5KV 1CH GATE DVR 6SDIP
Need more? Email Us
ON Semiconductor
OPTOISO 5KV 1CH GATE DVR 8SMD
Need more? Email Us
Littelfuse Inc.
OPTOISO 3.75KV GATE DRVR 8FLTPCK
Need more? Email Us
Renesas Electronics America
OPTOISO 5KV 1CH GATE DVR 8DIP
Need more? Email Us
ON Semiconductor
OPTOISO 5KV 1CH GATE DVR 8SMD
Need more? Email Us
Broadcom Limited
OPTOISO 5KV 1CH GATE DVR 16SOIC
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.7740 $50.3100
160+ $0.6351 $101.6160
245+ $0.6152 $150.7240
340+ $0.5954 $202.4360
435+ $0.5755 $250.3425
585+ $0.5160 $301.8600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess