EN
  • EN
  • DE

ADUM3221WBRZ-RL7

Part No ADUM3221WBRZ-RL7
Manufacturer Analog Devices Inc.
Catalog Isolators - Gate Drivers
Description OPTOISO 2.5KV 2CH DRIVER 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Manufacturer Analog Devices Inc.
Series iCoupler
Packaging Reel package
Technology Magnetic Coupling
Number of Channels 2
Voltage - Isolation 2500Vrms
Common Mode Transient Immunity (Minimum) 25kV/μs
Propagation Delay tpLH / tpHL (Maximum) 60ns, 60ns
Rise / Fall Time (Typ) 20ns, 20ns
Current - Peak Output 4A
Operating Supply Voltage 3 V ~ 5.5 V, 4.5 V ~ 18 V
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Approvals CSA, UR, VDE
Win Source Part Number 768242-ADUM3221WBRZ-RL7
Popularity Medium
Supply and Demand Status Balance
Family Name ADuM3221
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian ADUM3221WBRZ-RL7 CAD Model

Description

ADUM3221WBRZ-RL7: A High-Performance Isolated Gate Driver by Analog Devices Inc.

The ADUM3221WBRZ-RL7 is a state-of-the-art isolated gate driver designed and manufactured by Analog Devices Inc., a leader in high-performance semiconductors. This component is specifically engineered to drive insulated gate bipolar transistors (IGBTs) and metal-oxide-semiconductor field-effect transistors (MOSFETs), providing reliable and efficient control for a wide range of applications.

Key Features

  • High-Speed Operation: This device supports fast propagation delays and high-frequency operation, which is critical for efficient switching and minimized power losses in power conversion systems.
  • Robust Isolation: With integrated iCoupler® technology, the ADUM3221WBRZ-RL7 offers reinforced galvanic isolation between the input and output, ensuring safety and signal integrity even in harsh electrical environments.
  • Dual-Channel Configuration: It features a dual-channel design which allows for the independent control of two different gates, providing design flexibility and the potential for reduced component count.
  • High-Voltage Endurance: The device is capable of withstanding high voltages, making it suitable for high-power applications that require robust voltage isolation.
  • Compact Package: Encased in a 16-lead SOIC package, the ADUM3221WBRZ-RL7 is designed for space-constrained applications, while still offering excellent thermal performance and ease of PCB layout.

Applications

The ADUM3221WBRZ-RL7 is ideal for use in a variety of applications where efficient and reliable gate control is necessary. These include but are not limited to:

  • Switching power supplies
  • Motor controllers
  • Inverters and converters for renewable energy systems
  • Industrial automation and control systems
  • Automotive power systems

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the ADUM3221WBRZ-RL7 is no exception. It is built to meet stringent industry standards for performance and reliability, ensuring that it can withstand the rigors of demanding applications. The device also comes in a tape and reel packaging (denoted by the 'RL7' suffix), which facilitates efficient assembly for high-volume production.

With its advanced features and proven technology, the ADUM3221WBRZ-RL7 from Analog Devices Inc. represents a superior choice for designers looking to optimize their power management and control systems.

You May Also Be Interested in

Littelfuse Inc.
OPTOISO 3.75KV GATE DRVR 8FLTPCK
Need more? Email Us
Analog Devices Inc.
DGTL ISO 5KV 1CH GATE DVR 16SOIC
Lowest to $11.6418
Toshiba Semiconductor and Storage
OPTOISO 5KV 1CH GATE DVR 6SDIP
Need more? Email Us
Fairchild/ON Semiconductor
OPTOISO 5KV 1CH GATE DVR 8SMD
Need more? Email Us
Littelfuse Inc.
OPTOISO 3.75KV GATE DRVR 8FLTPCK
Need more? Email Us
Renesas Electronics America
OPTOISO 5KV 1CH GATE DVR 8DIP
Need more? Email Us
Texas Instruments
Galvanically Isolated Gate Drivers 5.7kVrms 4A/6A dual- channel isolated gat A 595-UCC21540ADWKR
Lowest to $1.5763
ON Semiconductor
OPTOISO 5KV 1CH GATE DVR 5SOP
Need more? Email Us
ON Semiconductor
OPTOISO 5KV 1CH GATE DVR 8SMD
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.2827 $50.2194
54+ $1.8730 $101.1420
83+ $1.8144 $150.5952
114+ $1.7559 $200.1726
148+ $1.6974 $251.2152
198+ $1.5218 $301.3164
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess