EN
  • EN
  • DE

SI5335B-B05739-GMR

Part No SI5335B-B05739-GMR
Manufacturer Silicon Labs
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description 4-output clock generator/synthesizer
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Mfr Silicon Labs
Series MultiSynth™
Package Tape & Reel (TR)
Mounting SMD (SMT)
Package / Case 24-VFQFN Exposed Pad
Supplier Device Package 24-QFN (4x4)
Base Product Number SI5335
Standard Package 2,500
MSL Level 2 (1 Year)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1269246-SI5335B-B05739-GMR
Ultra Librarian 3D Model Ultra Librarian SI5335B-B05739-GMR CAD Model

Description

The SI5335B-B05739-GMR is a 4-output, low-power, multi-frequency clock generator from Silicon Labs. It is designed to generate any frequency between 100 kHz and 200 MHz, with a resolution of 1 Hz. The SI5335B-B05739-GMR is ideal for a wide range of applications, including telecommunications, networking, industrial control, and medical devices.

The SI5335B-B05739-GMR features a number of key benefits, including:

  • Low power consumption: The SI5335B-B05739-GMR consumes less than 10 mW of power, making it ideal for battery-powered applications.
  • High accuracy: The SI5335B-B05739-GMR provides frequency accuracy of up to ±25 ppm, making it suitable for even the most demanding applications.
  • Wide frequency range: The SI5335B-B05739-GMR can generate any frequency between 100 kHz and 200 MHz, making it a versatile solution for a wide range of applications.
  • Easy to use: The SI5335B-B05739-GMR is easy to configure and use, thanks to its intuitive graphical user interface (GUI).

The SI5335B-B05739-GMR is available in a 16-pin QFN package. It is also available in a variety of temperature grades, making it suitable for a wide range of operating environments.

Applications

The SI5335B-B05739-GMR is ideal for a wide range of applications, including:

  • Telecommunications: Base stations, routers, switches, and other telecommunications equipment
  • Networking: Access points, bridges, and other networking equipment
  • Industrial control: Programmable logic controllers (PLCs), human-machine interfaces (HMIs), and other industrial control equipment
  • Medical devices: Patient monitors, imaging equipment, and other medical devices
  • Other applications: Test and measurement equipment, consumer electronics, and other applications that require a high-performance, low-power clock generator

Features and Benefits

  • Low power consumption: Less than 10 mW
  • High accuracy: Up to ±25 ppm
  • Wide frequency range: 100 kHz to 200 MHz
  • Four independent outputs
  • Easy to configure and use
  • Available in a 16-pin QFN package
  • Available in a variety of temperature grades

How to Use the SI5335B-B05739-GMR

The SI5335B-B05739-GMR is easy to configure and use. To get started, simply download the SI5335B GUI software from the Silicon Labs website. Once you have installed the software, connect the SI5335B-B05739-GMR to your computer using a USB cable.

The SI5335B GUI software will allow you to configure all of the settings of the SI5335B-B05739-GMR, including the output frequency, output phase, and output amplitude. Once you have configured the SI5335B-B05739-GMR, you can save your configuration to a file.

To use the SI5335B-B05739-GMR in your application, simply connect the output pins of the SI5335B-B05739-GMR to the clock inputs of your devices. The SI5335B-B05739-GMR will then begin generating the configured output frequencies.

Conclusion

The SI5335B-B05739-GMR is a high-performance, low-power clock generator that is ideal for a wide range of applications. It is easy to configure and use, and it is available in a variety of temperature grades and package options.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC CLK BUFFER 1:4 167MHZ 10DFN
Lowest to $2.6115
IDT, Integrated Device Technology Inc
Need more? Email Us
IDT, Integrated Device Technology Inc
IC VCXO 3.3V 12-36MHZ 6-TSOT
Lowest to $0.3128
IDT, Integrated Device Technology Inc
IC CLOCK SLICER ZD BUFFER 28SSOP
Need more? Email Us
Cypress Semiconductor Corp
IC CLOCK GEN 3.3V SS 8-SOIC
Lowest to $55.7142
IDT, Integrated Device Technology Inc
IC CLK SYNTHESIZER 20-SSOP
Need more? Email Us
Texas Instruments
INTEGER-N PLL WITH INTEGRATED VCO
Lowest to $5.3973
IDT, Integrated Device Technology Inc
IC QUAD PLL VCXO FOR HDTV 28QSOP
Lowest to $0.8166
IDT, Integrated Device Technology Inc
IC CLOCK ZDB 1:4 160MHZ 8SOIC
Lowest to $2.0333

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess