EN
  • EN
  • DE

FPDB60PH60B

Part No FPDB60PH60B
Manufacturer ON Semiconductor
Catalog Power Drivers - Modules
Description Smart Power Module for Front-End Rectifier | MODULE SPM 600V 60A SPMHC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Type IGBT
Configuration 2 Phase
Current 60A
Voltage 600V
Voltage - Isolation 2500Vrms
Manufacturer Package 27-PowerDIP Module (1.205", 30.60mm)
Manufacturer Pack Quantity 60
MSL Level 1 (Unlimited)
Win Source Part Number 1175129-FPDB60PH60B
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian FPDB60PH60B CAD Model

Description

ON Semiconductor's FPDB60PH60B Smart Power Module

The FPDB60PH60B is a state-of-the-art Smart Power Module (SPM) from ON Semiconductor, designed to provide an efficient and compact power solution for advanced motion control applications. This innovative module is part of ON Semiconductor's extensive portfolio of power management solutions, catering to the growing demand for high-performance and energy-efficient components in the industrial sector.

Key Features

  • Integrated Design: The FPDB60PH60B incorporates an IGBT (Insulated Gate Bipolar Transistor) inverter power stage with gate drivers and protection circuitry, delivering a complete motor control solution in a single package.
  • High Power Efficiency: With a 600V and 60A rating, this SPM is designed for high-power applications, ensuring efficient power conversion and reduced energy losses.
  • Advanced Protection: The module includes under-voltage lockout, over-current shutdown, and thermal shutdown features, safeguarding the system against a range of potential faults and extending the lifespan of the module.
  • Compact Footprint: The FPDB60PH60B's compact design allows for a reduction in PCB space, making it ideal for applications where space is at a premium.
  • Easy Integration: The module is designed for ease of integration into various control systems, with minimal external components required, simplifying the design and development process.

Applications

The FPDB60PH60B is suitable for a diverse range of applications, including but not limited to:

  • AC motor drives
  • Industrial automation systems
  • Robotics
  • Renewable energy systems (e.g., solar inverters)
  • Uninterruptible power supplies (UPS)

Reliability and Performance

ON Semiconductor's commitment to quality ensures that the FPDB60PH60B module meets the rigorous standards required for industrial applications. The module's robust construction and comprehensive protection features result in a reliable, high-performance solution that engineers can trust for their critical power management needs.

For detailed specifications, application notes, and additional resources, designers and engineers are encouraged to visit ON Semiconductor's official website or contact their local sales office.

You May Also Be Interested in

Fuji Electric
63.1W IGBT 20kHz 20A 600V Through Hole,43x26mm Single IGBTs RoHS
Lowest to $14.5523
ON Semiconductor
Motion SPMR 3 Series | MODULE SPM 600V 30A SPMEC
Lowest to $25.9072
ON Semiconductor
Smart Power Module | MODULE SPM 600V 5A 3PH SPM27-JA
Lowest to $15.1270
Fairchild/ON Semiconductor
SPMTM (Smart Power Module)
Lowest to $150.6524
Infineon Technologies
DIP-24 Power Driver Modules RoHS
Lowest to $43.6568
Fairchild/ON Semiconductor
Smart Power Module
Lowest to $13.1955
Silan
DIP-29A Motor Drivers, Controllers RoHS
Lowest to $20.9553
Fairchild/ON Semiconductor
Smart Power Module (SPM®)
Need more? Email Us
Fairchild/ON Semiconductor
Motion SPMR 45 Series
Lowest to $19.2619

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $25.7139 $77.1417
6+ $21.0986 $126.5916
9+ $20.4393 $183.9537
12+ $19.7800 $237.3600
16+ $19.1207 $305.9312
21+ $17.1427 $359.9967
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,600 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess