EN
  • EN
  • DE

FS6377-01C

Part No FS6377-01C
Manufacturer ON Semiconductor
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Clock/Timing - Clock Generators,PLLs,Frequency Synthesizers
Manufacturer ON Semiconductor
Win Source Part Number 264994-FS6377-01C
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian FS6377-01C CAD Model

Description

The FS6377-01C is a versatile and high-performance clock generator and frequency synthesizer component engineered by ON Semiconductor, a renowned leader in the semiconductor industry. This integrated circuit is designed to meet the stringent requirements of modern electronic systems, providing precise clock signals for a variety of applications including computing, networking, and telecommunications equipment.

Key Features

  • Programmable Clock Outputs: The FS6377-01C features multiple programmable outputs that can generate different frequencies, allowing it to serve various subsystems within an electronic device.
  • Low Jitter, High Stability: It offers low phase noise and jitter, which is critical for maintaining signal integrity in high-speed communication systems, thus ensuring reliable performance and data integrity.
  • Flexible Voltage Operation: The device operates over a wide range of supply voltages, making it suitable for diverse power environments and simplifying system power design.
  • Power Saving Modes: Built-in power-saving modes enable the reduction of power consumption when the device is in standby or idle states, contributing to the energy efficiency of the overall system.
  • Easy Integration: The FS6377-01C comes in a compact package that is easy to integrate into various circuit designs, saving space on the PCB and reducing overall system complexity.

Applications

The FS6377-01C is suitable for a broad range of applications, including but not limited to:

  • Consumer electronics such as smart TVs and gaming consoles
  • Networking equipment like routers, switches, and access points
  • Computer systems, including desktops, laptops, and servers
  • Industrial and IoT devices that require precise timing for control and communication

Technical Specifications

The FS6377-01C is characterized by its robust technical specifications that ensure optimal performance in various environments:

  • Supply Voltage: Specified over a wide range to accommodate different system requirements
  • Operating Temperature: Guaranteed to function reliably across a broad temperature range
  • Package: Available in a package that is suitable for surface mount technology (SMT)

ON Semiconductor's commitment to quality and performance is embodied in the FS6377-01C, making it an ideal choice for designers looking for a reliable clock generation solution. With its combination of features, the FS6377-01C is poised to enhance the operation of a wide array of electronic systems.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
Quad PLL for DTV | IC QUAD PLL FOR DTV 16-TSSOP
Need more? Email Us
Renesas Electronics America
IC CLK BUFF ZD SPREADSPECT 8SOIC / Zero Delay Buffer IC 133MHz 1 8-SOIC (0.154", 3.90mm Width)
Need more? Email Us
Cypress Semiconductor Corp
HOTLink SMPTE Receiver Training Clock
Need more? Email Us
MACOM Technology Solutions
OSCILLATOR,VC,11.4-12.8 GHZ,5MMP
Need more? Email Us
Analog Devices Inc.
Fractional-N/Integer-N PLL Synthesizer
Lowest to $7.4791
IDT, Integrated Device Technology Inc
IC CLK GENERATOR LOW EMI 8-SOIC
Lowest to $2.1229
Cypress Semiconductor Corp
High-Speed Multi-Phase PLL Clock Buffer
Lowest to $50.0925
Analog Devices Inc.
1.2GHz 2.7V~5.5V 1 LFCSP-20(4x4) Clock Generators, PLLs, Frequency Synthesizers RoHS
Lowest to $4.3657
IDT, Integrated Device Technology Inc
IC CLOCK DRIVER SSTL_2 48-TSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.9764 $63.8112
18+ $6.5442 $117.7956
28+ $6.3398 $177.5144
38+ $6.1354 $233.1452
49+ $5.9309 $290.6141
66+ $5.3176 $350.9616
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,200 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess