EN
  • EN
  • DE

FSL306LRLX

Part No FSL306LRLX
Manufacturer ON Semiconductor
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC OFFLINE SWITCH MULT TOP 7LSOP / Converter Offline Buck, Flyback Topology 50kHz 7-LSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches
Mfr ON Semiconductor
Package Tape & Reel
Product Status Active
Output Isolation Non-Isolated
Internal Switch(s) Yes
Voltage - Breakdown 650V
Topology Buck, Flyback
Voltage - Start Up 8 V
Voltage - Supply (Vcc/Vdd) 7V ~ 26V
Frequency - Switching 50kHz
Power (Watts) 7 W
Fault Protection Current Limiting, Open Loop, Over Load, Over Temperature, Over Voltage
Temperature Range - Operating -40°C ~ 125°C (TJ)
Package / Case 8-SMD (7 Leads), Gull Wing
Supplier Device Package 7-LSOP
Mounting Type Surface Mount
Base Product Number FSL306
Standard Package 1,000 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 849040-FSL306LRLX
Ultra Librarian 3D Model Ultra Librarian FSL306LRLX CAD Model

Description

The ON Semiconductor FSL306LRLX is a cutting-edge integrated circuit designed to provide an efficient and reliable solution for power management applications. This versatile IC is a part of ON Semiconductor's Fairchild Power Switch (FPS™) series, which is renowned for its integration of a high-voltage power MOSFET and a current mode PWM controller in a single package. The FSL306LRLX is specifically engineered to meet the demands of modern power supply designs, offering both performance and convenience to designers.

The device features a wide input voltage range, making it suitable for various applications, from consumer electronics to industrial systems. With its built-in high-voltage startup circuit, the FSL306LRLX ensures a quick and efficient start-up, even under fluctuating input conditions. The PWM controller within the IC is optimized for excellent output regulation, which is critical for maintaining stable operation of the connected load.

One of the key attributes of the FSL306LRLX is its robust protection features. It includes over-voltage protection (OVP), over-current protection (OCP), and thermal shutdown (TSD) to safeguard the system against a range of potential faults. These protections not only prevent damage to the IC itself but also extend the longevity of the end product by reducing the risk of failure due to extreme conditions.

The energy efficiency of the FSL306LRLX is enhanced by its burst-mode operation, which significantly reduces power consumption during light-load or standby conditions. This feature is particularly beneficial for applications that require compliance with energy-saving standards or for battery-powered devices where extending operational life is crucial.

In terms of packaging, the FSL306LRLX is offered in a compact, lead-free package that is designed to minimize the footprint on the PCB and is compatible with automated assembly processes, facilitating ease of manufacturing and integration into a wide array of products.

Overall, the ON Semiconductor FSL306LRLX is a highly reliable and efficient solution for power management, combining the convenience of an integrated design with the advanced features required for today's sophisticated electronic systems.

You May Also Be Interested in

Fairchild/ON Semiconductor
FAN104 - HIGH-FREQUENCY PRIMARY-
Lowest to $4.5934
Fairchild/ON Semiconductor
SECONDARY SIDE PWM CONTROLLER / Converter Offline Topology
Need more? Email Us
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.2691
Power Integrations
Converter Offline Flyback Topology 66kHz 8-PDIP-C
Need more? Email Us
Renesas Electronics America
IC OFFLINE SWITCH MULT TOP 8SOIC
Lowest to $0.4635
NXP / Nexperia
Converter Offline Flyback Topology 27kHz ~ 65kHz SC-74
Lowest to $1.5860
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $6.5223
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $7.1737
Fairchild/ON Semiconductor
IC OFFLINE SWITCH HALF BRIDGE / Converter Offline Topology
Lowest to $27.4694

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $1.0873 $59.8015
130+ $0.8923 $115.9990
205+ $0.8643 $177.1815
280+ $0.8365 $234.2200
360+ $0.8087 $291.1320
480+ $0.7249 $347.9520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 390 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess