EN
  • EN
  • DE

MMA1220EG

Part No MMA1220EG
Manufacturer NXP / Nexperia
Catalog Motion Sensors - Accelerometers
Description ACCELEROMETER 8G ANALOG 16SOIC / Accelerometer Single ±8g 5V 237.5mV/g to 262.5mV/g Automotive 16-Pin SOIC Rail
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer NXP
Packaging Tube
Part Status Obsolete(EOL)
Type Analog
Axis Z
Acceleration Range ±8g
Sensitivity (mV/g) 250
Bandwidth 250Hz
Output Type Analog Voltage
Operating Supply Voltage 4.75 V ~ 5.25 V
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 16-SOIC (0.295", 7.50mm Width)
Manufacturer Package 16-SOIC
Win Source Part Number 789000-MMA1220EG
Popularity Medium
Supply and Demand Status Limited
Family Name MMA1220
Introduction Date February 16, 2006
ECCN EAR99
Halogen Free Not Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian MMA1220EG CAD Model

Description

The NXP MMA1220EG is a robust, high-performance accelerometer designed for a variety of industrial and automotive applications. This precision sensor provides tilt, shock, and vibration sensing in three dimensions, making it an essential component for ensuring safety, efficiency, and product longevity in demanding environments.

Key Features

  • Measurement Range: The MMA1220EG offers a measurement range of ±50g, which is ideal for capturing high-impact events and monitoring equipment that experiences rapid movement or acceleration.
  • Signal Conditioning: This device includes integrated signal conditioning, which minimizes the need for external components and simplifies circuit design. It also ensures clean and reliable signals for processing.
  • Temperature Compensation: With built-in temperature compensation, the MMA1220EG maintains accurate readings over a wide temperature range, ensuring reliable performance in harsh conditions.
  • Analog Output: The accelerometer provides an analog output that can be easily interfaced with microcontrollers, analog-to-digital converters, or other monitoring systems.
  • Low Power Consumption: Designed for efficiency, the MMA1220EG operates with low power consumption, making it suitable for battery-powered applications or those where energy efficiency is critical.
  • Durability: Encased in a robust package, the MMA1220EG is built to withstand mechanical stress and environmental factors such as temperature fluctuations and vibrations.

Applications

The versatility of the MMA1220EG allows it to be used in a wide array of applications. In the automotive sector, it can be found in vehicle dynamic control systems, crash detection systems, and rollover detection for advanced airbag deployment systems. Industrial uses include vibration monitoring in heavy machinery, tilt sensing in construction equipment, and shock detection in shipping and handling scenarios.

Conclusion

The NXP MMA1220EG is a highly reliable and versatile accelerometer that offers exceptional performance in severe conditions. Its combination of high-g sensing capabilities, temperature stability, and low power consumption makes it a top choice for engineers and designers looking to enhance the safety and operational efficiency of their automotive or industrial systems.

You May Also Be Interested in

Kionix Inc.
ACCELEROMETER LGA
Lowest to $0.8882
Analog Devices Inc.
ACCEL 2-16G I2C/SPI 14LGA
Need more? Email Us
Analog Devices Inc.
ACCEL 2-16G I2C/SPI 14LGA / Accelerometer X, Y, Z Axis ±2g, 4g, 8g, 16g 0.05Hz ~ 1.6kHz 14-LGA (3x5)
Lowest to $5.1015
Analog Devices Inc.
ACCEL 2-16G I2C/SPI 14LGA / Accelerometer X, Y, Z Axis ±2g, 4g, 8g, 16g 0.05Hz ~ 1.6kHz 14-LGA (3x5)
Lowest to $3.9577
Analog Devices Inc.
ACCELEROMETER 2-4G ANALOG 14CLCC
Lowest to $73.2431
Rohm Semiconductor
ACCELEROMETER 2G I2C 10LGA
Lowest to $1.6320
Bosch Sensortec
ACCELEROMETER 2-16G 12LGA
Lowest to $2.6596
Bosch Sensortec
ACCEL 2-16G I2C/SPI 12LGA
Lowest to $3.0888
Analog Devices Inc.
ACCELEROMETER 18G ANALOG 8CLCC
Lowest to $42.4034

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess