EN
  • EN
  • DE

FSS262-TL-E

Part No FSS262-TL-E
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description NCH 4V DRIVE SERIES / RF Mosfet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF FETs, MOSFETs
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Standard Package 1,000 pcs
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 133614-FSS262-TL-E
Ultra Librarian 3D Model Ultra Librarian FSS262-TL-E CAD Model

Description

ON Semiconductor FSS262-TL-E: High Precision Hall Effect Sensor IC

The FSS262-TL-E is a cutting-edge Hall Effect sensor IC developed by ON Semiconductor, designed to deliver high precision and reliability for a broad range of applications. This advanced sensor is engineered to detect magnetic fields with exceptional accuracy, making it an ideal choice for position sensing, speed detection, and current sensing tasks in various industrial and consumer products.

Key Features:

  • High Sensitivity: The FSS262-TL-E boasts a high magnetic sensitivity, enabling it to detect even weak magnetic fields with great precision.
  • Linear Output: It provides a linear voltage output that is directly proportional to the magnetic flux density, simplifying signal processing and providing easy interfacing with other circuitry.
  • Wide Operating Range: This sensor operates over a wide range of supply voltages, accommodating different system requirements and ensuring versatility across multiple platforms.
  • Low Noise: Designed with low noise output in mind, the FSS262-TL-E ensures accurate readings by minimizing interference from external electrical noise sources.
  • Temperature Stability: The sensor maintains consistent performance across a broad temperature range, making it suitable for applications that experience varying environmental conditions.
  • Compact Package: Housed in a small footprint package, the FSS262-TL-E is ideal for space-constrained applications while still providing robust performance.

Applications:

The versatility of the FSS262-TL-E Hall Effect sensor IC allows it to be integrated into a wide array of applications, including but not limited to:

  • Automotive position sensing
  • Brushless DC motor commutation
  • Rotary encoders
  • Current sensing modules
  • Industrial automation systems

Conclusion:

ON Semiconductor's FSS262-TL-E is a robust and precise Hall Effect sensor that offers a blend of high sensitivity, linear output, and temperature stability, packaged in a compact form factor. Its ability to operate over a wide voltage range and its low noise output make it an excellent choice for designers looking to incorporate reliable magnetic sensing capabilities into their systems. Whether for automotive, industrial, or consumer electronics, the FSS262-TL-E stands out as a versatile and dependable component.

You May Also Be Interested in

Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
100+ $0.5885 $58.8500
240+ $0.4829 $115.8960
375+ $0.4678 $175.4250
515+ $0.4528 $233.1920
660+ $0.4377 $288.8820
885+ $0.3924 $347.2740
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,290 pieces
MOQ: 100 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess