EN
  • EN
  • DE

FST3257M

Part No FST3257M
Manufacturer ON Semiconductor
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description Quad 2:1 Multiplexer/Demultiplexer Bus Switch | MUX/DEMUX QUAD 2:1 TTL 16SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Type Multiplexer/Demultiplexer
Independent Circuits 1
Voltage Supply Source Single Supply
Supply Voltage (V) 3V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 16-SOIC
Supplier Device Package 16-SOIC
Family Part Number 3257
Manufacturer Pack Quantity 48
MSL Level 1 (Unlimited)
Win Source Part Number 1176063-FST3257M
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian FST3257M CAD Model

Description

ON Semiconductor FST3257M Dual 4:1 Multiplexer/Demultiplexer Bus Switch

The ON Semiconductor FST3257M is a high-performance dual 4:1 multiplexer/demultiplexer bus switch designed with the modern electronic engineer's needs in mind. This versatile component is part of ON Semiconductor's extensive switch portfolio and offers a combination of low power consumption and high-speed operation, making it an ideal solution for a variety of data switching tasks.

The FST3257M operates with a wide voltage range from 4.5V to 5.5V, which allows for seamless integration into 5V systems. It is characterized for operation from -40°C to +85°C, ensuring reliable performance across a broad range of environmental conditions.

Featuring a bidirectional interface between two ports, the FST3257M can be used as a multiplexer or demultiplexer, providing flexibility for data routing and signal management. Each multiplexer/demultiplexer has four select inputs (S0–S3) and two enable inputs (nOE1 and nOE2) that control the data flow. The low on-resistance of the switch allows connections to be made with minimal signal distortion, thus preserving signal integrity.

One of the key advantages of the FST3257M is its near-zero propagation delay, which is due to the low intrinsic capacitance of the switch. This feature is particularly beneficial for high-speed data communication where timing is critical. Additionally, the device's low power consumption helps to minimize thermal footprint and power usage in energy-sensitive applications.

The FST3257M comes in a compact SOIC-16 package, making it suitable for space-constrained applications. It is also available in a TSSOP package, providing flexibility for various PCB layouts.

Applications for the FST3257M are diverse and include signal gating, data multiplexing, signal routing in networking and telecommunications, and as a part of the bus management in servers and computer systems. Its robustness and versatility make it a go-to component for designers looking to optimize their high-speed digital switching operations.

In summary, the ON Semiconductor FST3257M is a reliable and efficient solution for designers who require a high-speed, low-power dual 4:1 multiplexer/demultiplexer bus switch. Its operational flexibility and compact form factor make it an excellent choice for a wide range of electronic applications.

You May Also Be Interested in

ON Semiconductor
IC BUS SWITCH 1 X 1:1 US8
Lowest to $0.8732
Analog Devices Inc.
IC MUX/DEMUX 4 X 2:1 16-QSOP
Need more? Email Us
Microchip Technology
IC DIFF DIG MULTPL 2X2:1 20TSSOP
Lowest to $7.2762
Nexperia USA Inc.
IC REGISTER FILE 1 X 1:1 16-SSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-PDIP
Need more? Email Us
Nexperia USA Inc.
IC MULTIPLEXER 1 X 8:1 16-DIP
Need more? Email Us
Texas Instruments
IC DECODER 1 X 4:10 16-SOIC
Lowest to $1.5334
Nexperia USA Inc.
IC DEMUX 1X1:2 6XSON/SOT886
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
500+ $0.1009 $50.4500
1,210+ $0.0828 $100.1880
1,870+ $0.0803 $150.1610
2,575+ $0.0777 $200.0775
3,330+ $0.0751 $250.0830
4,460+ $0.0673 $300.1580
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 75,000 pieces
MOQ: 500 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess