EN
  • EN
  • DE

HGTP12N60C3

Part No HGTP12N60C3
Manufacturer ON Semiconductor
Catalog IGBTs - Single
Description 24A, 600V, UFS Series N-Channel IGBTs | IGBT 600V 24A 104W TO220AB
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Voltage - Collector Emitter Breakdown (Maximum) 600V
Current - Collector (Ic) (Maximum) 24A
Current - Collector Pulsed (Icm) 96A
Vce(on) (Maximum) at Vge, Ic 2V at 15V, 12A
Maximum Power 104W
Switching Energy 380μJ (on), 900μJ (off)
Input Type Standard
Gate Charge 48nC
Temperature Range - Operating -40°C ~ 150°C
Mounting Style Through Hole
Manufacturer Package TO-220-3
Supplier Device Package TO-220-3
Family Part Number HGTP12N60
Manufacturer Pack Quantity 400
MSL Level 1 (Unlimited)
Win Source Part Number 1180378-HGTP12N60C3
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Motor Drive & Control, Power Management, Industrial
Ultra Librarian 3D Model Ultra Librarian HGTP12N60C3 CAD Model

Description

The ON Semiconductor HGTP12N60C3 is a high-performance N-Channel IGBT (Insulated Gate Bipolar Transistor) designed to deliver efficient and reliable power control in a wide range of applications. This IGBT is well-suited for use in motor drives, inverters, UPS systems, and power management solutions that require high-speed switching, robust performance, and energy efficiency.

Key Features

  • High Voltage Capability: The HGTP12N60C3 is rated for a collector-emitter voltage (Vce) of 600V, making it suitable for high voltage applications.
  • High Current Rating: With a continuous collector current (Ic) rating of 24A, this IGBT can handle significant power levels, making it ideal for demanding electrical environments.
  • Low On-State Voltage: The device has a low on-state voltage (Vce(sat)) of typically 2.3V, which reduces conduction losses and improves overall efficiency.
  • Fast Switching Speed: Its fast switching capabilities minimize switching losses and enhance performance in high-frequency circuits.
  • Co-Packaged Free Wheeling Diode: The inclusion of a co-packaged free-wheeling diode provides additional protection against reverse voltage transients and reduces component count in circuit design.

Applications

  • AC and DC motor drives
  • Power inverters and converters
  • Uninterruptible Power Supplies (UPS)
  • Switching power supplies
  • Inductive heating and welding equipment

Advanced Technology and Reliability

The HGTP12N60C3 utilizes ON Semiconductor's proprietary IGBT technology, which combines the high input impedance of a MOSFET with the low on-state conduction loss of a bipolar transistor. This results in a device that provides superior electrical performance with lower gate charge and reduced thermal impedance. The robust package design ensures reliable operation even under extreme conditions.

Environmental and Quality Certifications

ON Semiconductor is committed to environmental stewardship and quality. The HGTP12N60C3 is manufactured under strict standards to ensure that it meets the latest environmental regulations, including RoHS and REACH compliance. Additionally, the product is backed by ON Semiconductor's commitment to quality, providing customers with a reliable and high-performing solution for their power management needs.

You May Also Be Interested in

Littelfuse Inc.
IGBT 445V 12A TO-252
Need more? Email Us
IXYS
IGBT PT 1200V 240A PLUS247
Need more? Email Us
Infineon Technologies
IGBT TRENCH 600V 74A TO-247AC
Need more? Email Us
IXYS
IGBT PT 650V 16A TO-220-3
Need more? Email Us
ON Semiconductor
IGBT 450V 23A TO-263
Need more? Email Us
Rohm Semiconductor
IGBT TRENCH FS 650V 16A LPDS
Need more? Email Us
Infineon Technologies
IGBT 600V 11A TO-220AB
Need more? Email Us
Infineon Technologies
IGBT 650V 90A TO-247AC
Need more? Email Us
IXYS
IGBT PT 1200V 22A TO-263AA
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess