EN
  • EN
  • DE

HM624256ALP-20

Part No HM624256ALP-20
Manufacturer ON Semiconductor
Catalog HOT - SALES and EOL Components (H - K)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 275072-HM624256ALP-20
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian HM624256ALP-20 CAD Model

Description

ON Semiconductor HM624256ALP-20 - High-Performance CMOS Static RAM

The ON Semiconductor HM624256ALP-20 is a high-speed, low-power CMOS static random-access memory (SRAM) device that offers a reliable and efficient memory solution for a wide range of electronic applications. This SRAM chip boasts a large storage capacity of 256 kilobits (32K x 8-bit organization), making it an excellent choice for systems that require fast data access and high-density memory storage.

Operating at a nominal power supply voltage of 5V, the HM624256ALP-20 provides optimal performance with an access time of just 20 nanoseconds. This speed is particularly beneficial for applications that demand quick data retrieval and processing, such as industrial control systems, telecommunications, and computing devices.

The device is packaged in a 28-pin plastic DIP (Dual In-line Package), which is widely used in the industry and known for its ease of handling and robustness. This package ensures that the SRAM can be easily integrated into a variety of circuit boards and systems without the need for specialized equipment.

One of the key features of the HM624256ALP-20 is its low power consumption, which is crucial for battery-powered and portable devices where energy efficiency is paramount. Additionally, the static nature of the memory means that it retains data as long as power is supplied, without the need for periodic refresh operations, simplifying system design and reducing power usage.

The HM624256ALP-20 also includes features such as a two-chip enable function for easy memory expansion and a data retention mode that further reduces power consumption when the device is not in active use. With its combination of speed, density, low power, and ease of use, the ON Semiconductor HM624256ALP-20 SRAM is a versatile memory component that can enhance the performance and reliability of your electronic systems.

Whether you're designing consumer electronics, automotive systems, or sophisticated industrial machinery, the HM624256ALP-20 from ON Semiconductor is an excellent choice for your static memory needs.

You May Also Be Interested in

Hynix Semiconductor
Lowest to $11.0383
Omron
Need more? Email Us
Intersil
Need more? Email Us
Hynix Semiconductor
Lowest to $12.5133
FPE
Lowest to $0.8281
Hynix Semiconductor
Lowest to $11.4253
Hynix Semiconductor
MLC NAND Flash 3.3V 32G-bit 4G x 8 48-Pin TSOP
Lowest to $5.8208
Hynix Semiconductor
Lowest to $9.6200
Hynix Semiconductor
Lowest to $4.8395

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.2799 $61.6794
14+ $8.4349 $118.0886
22+ $8.1712 $179.7664
30+ $7.9076 $237.2280
38+ $7.6440 $290.4720
51+ $6.8533 $349.5183
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,450 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess