EN
  • EN
  • DE

HUF75545S

Part No HUF75545S
Manufacturer ON Semiconductor
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 03+
Reference case TO263
Manufacturer ON Semiconductor
Manufacturer Homepage www.onsemi.com
RoHS State Request Verification
Win Source Part Number 746063-HUF75545S
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HUF75545S CAD Model

Description

ON Semiconductor's HUF75545S N-Channel Power MOSFET

The HUF75545S is a high-performance N-Channel Power MOSFET produced by ON Semiconductor, renowned for its robust design and efficient power management capabilities. This component is engineered to deliver high-speed switching with low on-resistance, which is a critical feature for modern electronic circuits where efficiency and power density are paramount.

With a 75V drain-to-source voltage (V<sub>DS) and 75A of continuous drain current (I<sub>D), the HUF75545S is an ideal choice for a wide range of applications. It is especially suited for switch-mode power supplies, motor controls, and high-efficiency converters, where it can significantly improve system reliability and performance.

The HUF75545S incorporates advanced silicon technology, which provides superior thermal and electrical characteristics. This MOSFET's R<sub>DS(on) is exceptionally low, which means it has a minimal voltage drop across the device when conducting, leading to reduced power losses and improved overall efficiency. The low gate charge (Q<sub>g) of this device ensures fast switching, further enhancing its performance in high-frequency applications.

ON Semiconductor has packaged the HUF75545S in a TO-247 form factor, which offers excellent power dissipation and heat management. The package is designed to handle high current loads while maintaining a low junction temperature, thereby extending the life of the product. The combination of its features and packaging makes the HUF75545S a highly reliable and durable component for demanding power applications.

For design engineers looking to create compact, energy-efficient power systems without compromising on performance, the HUF75545S from ON Semiconductor is a compelling choice. Its robustness, coupled with ON Semiconductor's commitment to quality, ensures that this MOSFET will continue to be a preferred component in power electronic designs.

Whether you are designing power supplies for consumer electronics, industrial machinery, or automotive applications, the HUF75545S offers the performance and reliability needed to meet the challenges of modern power management tasks.

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.5285 $59.9845
40+ $2.8956 $115.8240
62+ $2.8055 $173.9410
86+ $2.7143 $233.4298
111+ $2.6242 $291.2862
148+ $2.3527 $348.1996
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,000 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess