The LA42152 from ON Semiconductor is a high-quality audio power amplifier designed for a range of applications requiring efficient audio amplification. This versatile component is well-suited for use in televisions, home theater systems, and portable audio devices, offering a reliable solution for manufacturers looking to enhance audio performance in their products.
Key Features
- Output Power: The LA42152 is capable of delivering up to 5.5W (typical) of output power per channel when driving a 4Ω load with a 12V power supply, ensuring robust sound output for a variety of audio experiences.
- Low Distortion: With its low harmonic distortion and noise level, this amplifier ensures clear and high-fidelity audio reproduction, making it an excellent choice for applications where sound quality is paramount.
- High Efficiency: The device is designed for high efficiency, which not only conserves energy but also reduces heat dissipation, thereby enhancing the overall reliability and lifespan of the amplifier.
- Multiple Protection Features: The LA42152 includes several protection mechanisms such as thermal shutdown, overvoltage, and output to VCC short-circuit protection, safeguarding the device and the end application from potential damage.
- Minimal External Components: This amplifier is designed to operate with a minimal number of external components, simplifying the design and reducing the overall bill of materials for the end product.
Applications
The LA42152 is suitable for a wide range of audio applications, including:
- Television sets
- Compact stereo systems
- Desktop audio equipment
- Portable speakers
Technical Specifications
Some of the technical specifications of the LA42152 include:
- Supply Voltage: 6V to 18V
- Quiescent Current: 25mA (typical)
- Total Harmonic Distortion (THD): 0.2% (typical)
- Operating Temperature Range: -20°C to 75°C
With its combination of power, efficiency, and protection features, the ON Semiconductor LA42152 stands out as a solid choice for any audio amplification needs. Its commitment to quality and performance makes it a reliable and cost-effective option for high-volume consumer electronic applications.