The LA79106NV-TLM-E from ON Semiconductor is a high-performance integrated circuit designed for the precise management of automotive electronics. This advanced component is part of ON Semiconductor's extensive portfolio of automotive-grade products, tailored to meet the stringent requirements of the automotive industry.
Key Features
- Automotive Grade: Specifically designed to comply with the rigorous standards of the automotive sector, ensuring reliability and durability in harsh environments.
- Power Management: Efficient power management capabilities that contribute to the reduction of the overall energy consumption of automotive systems.
- Robust Design: Built to withstand the challenges of automotive applications, including temperature fluctuations, vibrations, and transient conditions.
Applications
The LA79106NV-TLM-E is ideal for a range of automotive applications, such as:
- Engine Control Units (ECUs)
- Automotive Infotainment Systems
- Advanced Driver Assistance Systems (ADAS)
- Body Control Modules
Technical Specifications
Parameter
Value
Package / Case
TSSOP
Operating Temperature
-40°C to +125°C
Mounting Type
Surface Mount
Supply Voltage
Specific to Application
Quality and Environmental Compliance
The LA79106NV-TLM-E is fully compliant with environmental regulations such as RoHS, providing assurance that it meets global environmental standards. Its production process is certified to meet the quality management standards of the automotive industry.
For engineers and designers seeking a reliable and robust component for their next automotive project, the LA79106NV-TLM-E from ON Semiconductor offers a solution that combines performance with durability.