EN
  • EN
  • DE

LB11651-E

Part No LB11651-E
Manufacturer ON Semiconductor
Catalog PMIC - Motor Drivers, Controllers
Description IC MOTOR DRIVER PAR 14SIPHZ / Forward/Reverse Motor Driver 14-Pin SIP14HZ
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Motor Type - Stepper Bipolar
Motor Type - AC, DC Brushed DC
Function Driver - Fully Integrated, Control and Power Stage
Output Configuration Half Bridge (2)
Interface Parallel, PWM
Technology Bipolar
Applications General
Output Current 3A
Operating Supply Voltage 3 V ~ 5.25 V
Voltage - Load 8 V ~ 28 V
Operating Temperature Range -20°C ~ 85°C (TA)
Mounting Style Through Hole
Package 14-SIP, Exposed Pad, Formed Leads
Manufacturer Package 14-SIPHZ
Win Source Part Number 778294-LB11651-E
Popularity Medium
Supply and Demand Status Limited
Family Name LB11651
Introduction Date September 12, 2003
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian LB11651-E CAD Model

Description

The LB11651-E from ON Semiconductor is a high-performance, three-phase brushless DC motor driver designed for efficient and precise motor control applications. It is an ideal solution for a wide range of applications, including fans, pumps, and other home appliances that require reliable and efficient motor operation.

Key Features

  • Integrated Output Transistors: The LB11651-E includes built-in high-efficiency output transistors that are capable of delivering the required current to the motor without the need for external devices.
  • Low Power Consumption: Designed with energy efficiency in mind, this motor driver ensures low power consumption, making it suitable for battery-powered devices or energy-saving applications.
  • Wide Operating Voltage Range: It supports a broad range of supply voltages from 7V to 12V, providing flexibility in various system designs.
  • Protection Features: The device includes multiple protection features such as thermal shutdown, overcurrent protection, and undervoltage lockout to ensure the safety and longevity of the motor and the driver itself.
  • Soft Switching: To reduce electromagnetic interference (EMI) and noise, the LB11651-E utilizes soft switching techniques, which also contribute to the longevity of the motor by reducing stress on the components.

Applications

The LB11651-E is versatile and can be used in various applications that require precise and efficient motor control. Some of the typical applications include:

  • Cooling fans for electronic equipment
  • Blowers for heating and ventilation systems
  • Pumps for water and fuel circulation
  • Home appliances such as air purifiers and humidifiers

Technical Specifications

Parameter Value
Operating Voltage (V) 7 to 12
Output Current (A) Up to 1.2 (peak)
Protection Features Thermal shutdown, Overcurrent, UVLO
Package Multiwatt V

With its robust design, the LB11651-E from ON Semiconductor is an excellent choice for designers looking to implement a reliable and energy-efficient motor control solution in their products.

You May Also Be Interested in

Allegro MicroSystems, LLC
5932-1 (SENSORLESS SINE BLDC GAT
Need more? Email Us
Toshiba Semiconductor and Storage
IC MTR DRVR BIPOLAR 8-42V 64HQFP
Lowest to $6.5283
ON Semiconductor
IC MOTOR DRIVER 24SSOP
Lowest to $2.7467
Trinamic Motion Control GmbH
IC MTR DRVR BIPLR 3.3-5.5V 32QFN
Lowest to $24.7389
Trinamic Motion Control GmbH
STEPPER MOTOR DRIVER IC, STEP/DI
Lowest to $2.4398
ON Semiconductor
UNIPOLAR FIXED-CURRENT CHOPPER-T / Motor Driver
Lowest to $87.4866
Sanken
2-PHASE STEPPER MOTOR DRIVER IC
Lowest to $2.6115
Infineon Technologies
IC MOTOR DRIVER PAR TO263-7
Lowest to $111.0448
Monolithic Power Systems Inc.
IC MOTOR DRIVER 5V-60V 28QFN
Lowest to $2.2700

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess