Products specifications

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube
Type Class AB
Output Type 4-Channel (Quad)
Max Output Power x Channels at Load 75W x 4 at 2Ohm
Supply Voltage (V) 8V ~ 18V
Features I2C, Mute, Short-Circuit and Thermal Protection, Standby
Mounting Style Through Hole
Temperature Range - Operating -55°C ~ 150°C
Supplier Device Package 27-Flexiwatt (Vertical)
Manufacturer Package 27-Flexiwatt (Formed Leads)
Family Part Number TDA7563A
Manufacturer Pack Quantity 17
MSL Level 1 (Unlimited)
Win Source Part Number 1266244-TDA7563A
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TDA7563A CAD Model

Description

STMicroelectronics TDA7563A Multifunction Quad Power Amplifier

The TDA7563A from STMicroelectronics is a cutting-edge multifunction quad power amplifier designed to provide a high-quality audio experience for automotive applications. This robust and flexible integrated circuit is built to enhance in-car audio systems, delivering exceptional sound quality with high power efficiency.

Key Features

  • High Output Power: Capable of delivering up to 4 x 50W of continuous output power, the TDA7563A ensures loud and clear sound reproduction, making it ideal for an immersive audio experience in the challenging car environment.
  • Flexiwatt27 Package: The device comes in a Flexiwatt27 package, which is designed for heat dissipation and space-saving, making it a practical choice for compact automotive audio systems.
  • Advanced Diagnostics: Integrated diagnostics facilities enable the detection of output AC/DC short circuits to ground or to the supply voltage, helping to prevent damage to the amplifier and the speakers.
  • Multiple Switching Modes: The TDA7563A features various switching modes, including the Standby and Mute functions, providing flexibility and control over the audio output.

Performance and Protection

With an emphasis on reliability, the TDA7563A incorporates several protection features. It offers a clip detector, as well as a protection system against over-temperature and overload conditions. These safeguard measures ensure the longevity of the amplifier and connected components, even under strenuous operating conditions.

Applications

Primarily designed for automotive audio applications, the TDA7563A is versatile enough to be used in any system where high-quality audio amplification is required. It is particularly suitable for car radios, CD and MP3 players, and full-featured multimedia receivers.

Conclusion

The TDA7563A from STMicroelectronics represents a powerful solution for modern automotive audio systems. Its combination of high power output, advanced features, and robust protection circuits makes it an excellent choice for manufacturers and hobbyists alike who are looking to create superior in-car audio experiences.

You May Also Be Interested in

Monolithic Power Systems Inc.
IC AMP CLASS D MONO 20W 10QFN
Lowest to $2.0573
ECAD model for MP7747DQ-LF-Z
Texas Instruments
IC AMP D MONO/STER 300W 64HTQFP
Lowest to $14.0508
ECAD model for TAS5615PHD
Texas Instruments
IC AMP CLASS D STER 25W 48HTSSOP
Lowest to $0.6004
ECAD model for TAS5751MDCA
Texas Instruments
AUDIO AMPLIFIER, 2 CHANNEL(S)
Need more? Email Us
ECAD model for LM48822TL
Texas Instruments
IC AMP AUDIO PWR 1.1W MONO 8USMD
Need more? Email Us
ECAD model for LM4879IBPX
Texas Instruments
300-W STEREO / 600-W MONO PurePath HD DIGITAL-INPUT POWER STAGE | IC AUDIO AMP CLASS D 44HSSOP
Need more? Email Us
ECAD model for TAS5631BDKD
STMicroelectronics
IC AMP QUAD MULTIFUNC POWERSO36
Need more? Email Us
ECAD model for TDA7563APDTR
National Semiconductor (TI)
AUDIO AMPLIFIER, 2.65W, 1 CHANNE
Lowest to $1.2587
ECAD model for LM4673TM
Texas Instruments
AUDIO AMPLIFIER(S
Lowest to $3.0353
ECAD model for LM48556TL

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $30.1527
ECAD model for ICM-42688-P

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $14.0140 $70.0700
12+ $11.4987 $137.9844
18+ $11.1394 $200.5092
24+ $10.7801 $258.7224
32+ $10.4207 $333.4624
42+ $9.3426 $392.3892
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 254 pieces
MOQ: 5 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention