EN
  • EN
  • DE

TDA7575PD

Part No TDA7575PD
Manufacturer STMicroelectronics
Catalog Linear - Amplifiers - Audio
Description MULTIFUNCTION DUAL BRIDGE POWER AMPLIFIER WITH INTEGRATED DIGITAL DIAGNOSTICS | IC AMP AUDIO PWR 150W POWERSO36
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube
Status Obsolete
Type Class AB
Output Type 1-Channel (Mono) or 2-Channel (Stereo)
Max Output Power x Channels at Load 150W x 1 at 1Ohm; 75W x 2 at 2Ohm
Supply Voltage (V) 8V ~ 18V
Features Differential Inputs, I2C, Mute, Short-Circuit and Thermal Protection, Standby
Mounting Style SMD
Temperature Range - Operating -55°C ~ 150°C
Supplier Device Package PowerSO-36
Manufacturer Package PowerSO-36 Exposed Top Pad
Family Part Number TDA7575
Manufacturer Pack Quantity 31
MSL Level 3 (168 Hours)
Win Source Part Number 1266254-TDA7575PD
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TDA7575PD CAD Model

Description

STMicroelectronics TDA7575PD Automotive Audio Amplifier

The TDA7575PD from STMicroelectronics is a cutting-edge audio amplifier designed specifically for automotive applications. This high-performance, dual bridge-tied load (BTL) car radio amplifier is capable of delivering exceptional sound quality and robustness, making it an ideal choice for modern vehicle audio systems.

With a power output of 75W per channel into a 4Ω load, the TDA7575PD ensures a powerful and immersive listening experience. Its ability to operate over a wide supply voltage range (from 6V to 18V) allows for flexible integration into various automotive electrical systems, while also providing protection against the fluctuations commonly encountered in a vehicle's electrical environment.

The amplifier is equipped with a range of features that enhance its performance and reliability. It includes an I2C bus for diagnostic communication, which enables real-time monitoring of the amplifier's status and facilitates troubleshooting. The TDA7575PD also incorporates a built-in mute and standby function, allowing for seamless integration with modern vehicle infotainment systems that require quick transitions between operational states.

One of the key benefits of the TDA7575PD is its advanced protection system. It provides safeguards against overtemperature, output DC offset, and short circuits to the ground or across the load. This ensures the longevity of the amplifier and the safety of the audio system it powers. Additionally, the device features a clip detector, which helps to prevent speaker damage by monitoring output signal distortion and allowing for system optimization.

Manufactured in a Flexiwatt27 package, the TDA7575PD offers a compact and thermally efficient solution for in-car audio amplification. Its design is optimized for heat dissipation, ensuring stable operation even under high power output conditions. This makes the TDA7575PD a highly reliable component for automotive manufacturers and audio system designers seeking to deliver high-fidelity sound in the challenging environment of a vehicle.

In summary, the TDA7575PD from STMicroelectronics represents a state-of-the-art solution for automotive audio amplification, combining power, performance, and protection to meet the demands of modern vehicle entertainment systems.

You May Also Be Interested in

Maxim Integrated
IC AMP CLASS AB STER 25MW 12TQFN
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 25W TO220-5
Need more? Email Us
Maxim Integrated
IC AMP CLASS D MONO 3.2W 16TQFN
Need more? Email Us
STMicroelectronics
IC AMP AB MONO 40W POWERSO-20
Need more? Email Us
Texas Instruments
IC AMP CLSS D STER 20.2W 48HTQFP
Need more? Email Us
STMicroelectronics
IC AMP D MONO 2.8W 9FLIPCHIP
Need more? Email Us
Texas Instruments
IC AMP CLASS AB STEREO 25DSBGA
Lowest to $1.1642
Texas Instruments
IC AMP CLASS D STER 6W 28HTSSOP
Lowest to $0.7075
Maxim Integrated
IC AMP CLASS AB STEREO 16QSOP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess