EN
  • EN
  • DE

LB11693H-TRM-E

Part No LB11693H-TRM-E
Manufacturer ON Semiconductor
Catalog PMIC - Motor Drivers, Controllers
Description IC MOTOR DRVR 9.5V-28V 36HSOP-R  /  Motor Driver PWM 36-HSOP-R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Motor Drivers, Controllers
Mfr onsemi
Package Tape & Reel (TR)
Product Status Obsolete
Motor Type - AC, DC Brushless DC (BLDC)
Function Driver - Fully Integrated, Control and Power Stage
Output Configuration Half Bridge (3)
Interface PWM
Applications General Purpose
Current - Output 1.8A
Voltage - Supply 9.5V ~ 28V
Voltage - Load 9.5V ~ 28V
Temperature Range - Operating -30°C ~ 100°C (TA)
Mounting SMD (SMT)
Package / Case 36-SOP (0.311", 7.90mm Width) Exposed Pad + 2 Heat Tabs
Supplier Device Package 36-HSOP-R
Base Product Number LB1169
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 2156-LB11693H-TRM-E-ONTR,ONSONSLB11693H-TRM-E
Standard Package 1,000
Win Source Part Number 974354-LB11693H-TRM-E
Ultra Librarian 3D Model Ultra Librarian LB11693H-TRM-E CAD Model

Description

The LB11693H-TRM-E is a high-performance three-phase brushless motor driver integrated circuit (IC) from ON Semiconductor, a leading supplier in the semiconductor industry. This product is designed for efficient and precise control of three-phase brushless DC motors, which are widely used in various applications such as cooling fans, pumps, and other automated equipment.

Key Features

  • Three-Phase Brushless Motor Control: The LB11693H-TRM-E is capable of driving three-phase brushless motors, providing smooth and efficient operation.
  • Integrated Voltage Regulator: This IC includes a built-in voltage regulator, which helps to maintain stable operation despite fluctuations in the power supply.
  • Lock Protection and Automatic Restart Function: The device features protection against lock conditions and will automatically attempt to restart the motor if such a condition is detected.
  • Low Power Consumption: Designed with energy efficiency in mind, the LB11693H-TRM-E minimizes power consumption, making it suitable for battery-powered applications.
  • Forward/Reverse Rotation Control: Users can control the direction of motor rotation, providing flexibility for various application requirements.
  • Compact Package: The IC is available in a small package, making it ideal for use in space-constrained applications.

Applications

The LB11693H-TRM-E is versatile and can be used in a wide range of applications. Its reliability and efficiency make it particularly well-suited for:

  • Office automation equipment
  • Home appliances
  • Cooling fans for computers and servers
  • Battery-powered devices
  • Industrial automation

Technical Specifications

With an operating voltage range typically from 7V to 12V, the LB11693H-TRM-E provides a flexible solution for various motor driving needs. The IC also features thermal shutdown circuitry to protect against overheating, ensuring long-term reliability.

For detailed technical specifications, application notes, and support documentation, customers are encouraged to visit the ON Semiconductor official website or contact their sales representative.

The LB11693H-TRM-E from ON Semiconductor represents a blend of performance, efficiency, and reliability, making it an excellent choice for designers and engineers looking to optimize their motor control applications.

You May Also Be Interested in

Omron
SENSOR REFLECTIVE 500MM NPN OPEN / Reflective, Diffuse Optical Sensor 19.685" (500mm) NPN - Open Collector
Lowest to $100.9176
Zhejiang Xinmai Technology Co., Ltd
SSOP-10 Motor Drivers, Controllers RoHS
Lowest to $0.4399
Toshiba Semiconductor and Storage
VQFN-48-EP(7x7) Motor Drivers, Controllers RoHS
Lowest to $1.2224
Omron
SENSOR REFLECTVE 100MM NPN DO/LO / Reflective, Diffuse Optical Sensor 0.197" ~ 3.937" (5mm ~ 100mm) ADJ NPN - Dark-ON/Light-ON - Selectable
Lowest to $39.7274
Omron
LIGHT CURTAIN HAND 25MM / Light Curtain 25mm Hand Blanking, Muting Function
Need more? Email Us
Infineon Technologies
SPI DSO-12 Gate Drivers RoHS
Lowest to $10.1866
Texas Instruments
DRV8803PWPRG4 Texas Instruments Motor / Motion / Ignition Controllers & Drivers 60V 2.3A 4 channel l ow-side driver with datasheet, inventory, & pricing.
Lowest to $1.6008
Analog Devices Inc.
Motor / Motion / Ignition Controllers & Drivers Stepper motor driver 7 TO 34V, for external P/N-Fets with S/D and SPI Interface, 256 Steps, CoolStep, StallGuard2 and SpreadCycle
Lowest to $5.8647
Omron
SENSOR THRU-BEAM 15M NPN DO/LO / Through-Beam Optical Sensor 590.551" (15m) NPN - Dark-ON/Light-ON - Selectable
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess