Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 175116-LB1433N-E
Ultra Librarian 3D Model Ultra Librarian LB1433N-E CAD Model

Description

The ON Semiconductor LB1433N-E is a high-performance, low-power integrated circuit designed for a wide range of electronic applications. This versatile component is well-suited for use in power management, automation, and control systems, offering reliability and efficiency to designers and engineers.

Key Features

  • Low Power Consumption: The LB1433N-E is engineered to operate with minimal power requirements, making it ideal for battery-powered devices and applications with strict energy budgets.
  • High Integration: This IC integrates multiple functions into a single chip, reducing the need for additional components and simplifying the design process.
  • Robust Performance: Designed to withstand harsh conditions, the LB1433N-E operates reliably over a wide temperature range and is resistant to voltage fluctuations.
  • Compact Form Factor: The small footprint of the LB1433N-E allows for its use in space-constrained applications without compromising performance.

Applications

The LB1433N-E is a highly adaptable component that can be used in various applications, including:

  • Power supply modules
  • LED lighting systems
  • Motor control circuits
  • Portable electronic devices
  • Automation and control systems

Technical Specifications

The LB1433N-E boasts a comprehensive set of technical specifications that ensure its suitability for demanding applications:

  • Voltage Range: Optimized for low-voltage operations
  • Current Handling: Capable of managing moderate current levels efficiently
  • Temperature Stability: Maintains performance over a broad temperature spectrum
  • Packaging: Available in industry-standard packaging for easy integration

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the LB1433N-E is no exception. This product is manufactured to meet high-quality standards, ensuring consistent performance and longevity in the field. With its combination of efficiency, integration, and reliability, the LB1433N-E from ON Semiconductor is an excellent choice for designers looking to optimize their electronic systems.

For detailed technical information, datasheets, and support resources, please visit the ON Semiconductor website or contact their customer support team.

You May Also Be Interested in

Texas Instruments
4.5V~5.5V Transceiver TSSOP-16 Drivers, Receivers, Transceivers RoHS
Lowest to $347.1918
ECAD model for SN65C1168EMPWTSEP
Renesas Electronics America
IC TRANSCEIVER FULL 5/3 32QFN
Need more? Email Us
ECAD model for ISL4238EIRZ-T
Texas Instruments
IC TRANSCEIVER FULL 3/5 28TSSOP
Lowest to $5.6485
ECAD model for MAX3243MPWREP
Infineon Technologies
4.5V~5.5V CAN Transceiver TSON-8-EP(3x3) Drivers, Receivers, Transceivers RoHS
Lowest to $3.2598
ECAD model for TLE7250VLE
Motorcomm Electronic Technology Co., Ltd.
Ethernet Transceiver QFN-48(6x6) Drivers, Receivers, Transceivers RoHS
Lowest to $2.6136
ECAD model for YT8521SH-CA
Analog Devices Inc.
IC TRANSCEIVER 0/2 SOT238
Lowest to $11.4090
ECAD model for MAX9113EKA+
Skyworks Solutions Inc.
IC TXRX XFP 10GBPS 32LGA / Transceiver 32-LGA (5x5)
Need more? Email Us
ECAD model for SI5040-D-GMR
Marvell
IC TXRX FULL/HALF 4/4 56QFN
Lowest to $14.3637
ECAD model for 88E1512-A0-NNP2I000
Texas Instruments
IC TRANSCEIVER FULL 1/1 16TSSOP / 1/1 Transceiver Full RS232 16-TSSOP
Lowest to $3.4595
ECAD model for SN65C3221EPW

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.3634
ECAD model for ICM-42688-P
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention