The LB1644 from ON Semiconductor is a versatile and efficient motor driver designed to control the speed and direction of DC motors. It is a reliable solution for a wide range of applications that require precise motor control, including office automation machines, home appliances, and audio-visual equipment.
Key Features
- Operating Voltage Range: The LB1644 operates at a wide range of voltages, making it suitable for various applications. It can handle a supply voltage from 4.5V to 15.5V, providing flexibility in system design.
- Output Current Capacity: The device can deliver an output current of up to 1.5A, which is sufficient for driving small to medium-sized DC motors.
- Low Saturation Voltage: The LB1644 features a low saturation voltage, which helps to reduce power loss and improve efficiency during operation.
- Integrated Diodes: Built-in flyback diodes are included to protect the circuit from inductive kickback when driving inductive loads, such as motors.
- Control Logic: It comes with simple logic-level control inputs that make it easy to interface with microcontrollers and other logic devices for motor direction and speed control.
Applications
The LB1644 is ideal for applications that require reliable and efficient control of DC motors. It can be used in:
- Office automation machines like printers, scanners, and copiers
- Consumer electronics such as camera autofocus systems and electric toys
- Home appliances including air purifiers, smart curtains, and robotic vacuum cleaners
Product Specifications
Parameter
Value
Supply Voltage
4.5V to 15.5V
Output Current
1.5A
Operating Temperature
-20°C to +75°C
Overall, the LB1644 motor driver from ON Semiconductor is a compact, high-performance solution for controlling DC motors with precision and efficiency.