EN
  • EN
  • DE

LB1648

Part No LB1648
Manufacturer ON Semiconductor
Catalog HOT - SALES and EOL Components (L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 75150-LB1648
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LB1648 CAD Model

Description

ON Semiconductor LB1648 Overview

The LB1648 from ON Semiconductor is a versatile and efficient motor driver IC designed to cater to a wide range of applications that require precise motor control. This compact, yet powerful component is specifically engineered to drive small motors, making it an ideal choice for consumer electronics, office automation equipment, and portable devices.

Key Features

  • Low Voltage Operation: The LB1648 operates at a low voltage range, making it suitable for battery-operated devices where power efficiency is critical.
  • Bi-directional Control: It offers bi-directional control of motors, allowing for seamless and smooth direction changes, which is essential for applications such as auto-reverse functions in tape recorders.
  • Single Output: The device has a single output that can deliver up to 400mA of continuous current, which is ample for driving small motors.
  • Low Saturation Voltage: The IC features a low saturation voltage, minimizing power loss and heat generation during operation.
  • Brake Function: An integrated brake function provides rapid deceleration of the motor, enhancing the responsiveness and safety of the application.

Applications

The LB1648 is highly versatile and can be utilized in various applications where efficient motor control is required. Some common applications include:

  • Portable electronic devices
  • Office automation machines like printers and scanners
  • Consumer electronics such as CD/DVD players
  • Small appliances with motorized components

Technical Specifications

The LB1648 boasts an impressive set of technical specifications that make it a reliable choice for driving small motors. It has a wide operating temperature range, ensuring consistent performance across different environments. The IC also features built-in thermal shutdown circuitry, protecting the device from overheating and potential damage.

Conclusion

ON Semiconductor's LB1648 motor driver IC is a high-quality, efficient solution for a variety of motor control applications. Its low voltage operation, bi-directional control, and integrated brake function make it a versatile choice for designers looking to optimize the performance and reliability of their motor-driven products.

You May Also Be Interested in

Lite-On Inc.
Lowest to $0.0349
Intel
Need more? Email Us
LSI Computer Systems
Need more? Email Us
Infineon Technologies
Need more? Email Us
STMicroelectronics
Lowest to $9.7932
LSI Computer Systems
Need more? Email Us
UTC
SWITCHING REGULATOR CONTROLLER(LOW VOLTAGE)
Lowest to $0.3927
LSI Computer Systems
Need more? Email Us
LSI Computer Systems
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.9494 $65.6964
13+ $8.9836 $116.7868
20+ $8.7029 $174.0580
28+ $8.4223 $235.8244
36+ $8.1416 $293.0976
48+ $7.2996 $350.3808
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 164 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess