EN
  • EN
  • DE

LTC2946CMS#PBF

Part No LTC2946CMS#PBF
Manufacturer Linear Technology
Catalog PMIC - Energy Metering
Description IC ENERGY MONITOR I2C 16MSOP / Monitor 2.7V to 100V Automotive 16-Pin MSOP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Measurement Error 0.4%
Operating Supply Current 900μA
Operating Supply Voltage 2.7 V ~ 100 V
Meter Type Single Phase
Operating Temperature Range 0°C ~ 70°C
Mounting SMD
Package 16-TFSOP (0.118", 3.00mm Width)
Manufacturer Package 16-MSOP
Win Source Part Number 783169-LTC2946CMS#PBF
Popularity Medium
Supply and Demand Status Balance
Family Name LTC2946
Introduction Date September 02, 2014
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC2946CMS#PBF CAD Model

Description

LTC2946CMS#PBF - Wide Range I²C Power, Charge and Energy Monitor

The LTC2946CMS#PBF is a sophisticated monitoring device from Linear Technology that offers comprehensive solutions for power, charge, and energy monitoring over a wide range of applications. Designed to be highly versatile, it is ideal for portable devices, battery management systems, and power supply monitoring.

Key Features:

  • Extensive Measurement Capabilities: The LTC2946 can measure current, voltage, and power. It is capable of monitoring both positive and negative power flow, making it suitable for battery charging/discharging applications.
  • Wide Operating Range: This device operates over a wide voltage range of 0V to 100V, which is exceptional for handling various systems with different power levels.
  • High Accuracy: Precision delta-sigma ADCs enable accurate measurement of current and voltage, ensuring reliable monitoring and control of the power system.
  • Integrated Coulomb Counter: The built-in coulomb counter offers charge monitoring, which is crucial for battery-powered applications where charge management is essential.
  • I²C Interface: Featuring an I²C interface, the LTC2946 allows for easy integration with microcontrollers and processors, providing digital communication for system monitoring and control.
  • Programmable Alert Thresholds: Users can set high and low thresholds for all measured quantities, enabling the system to react to out-of-spec conditions through alerts.

Applications:

  • Battery monitoring
  • Power management systems
  • Telecommunications infrastructure
  • Data center power monitoring
  • Automotive systems

The LTC2946CMS#PBF is offered in a compact 12-lead MSOP package, which is highly suitable for space-constrained applications. Its robust feature set and ease of use make it an excellent choice for designers looking to implement precise power and energy monitoring in their systems. With this device, users can expect reliable performance and a wealth of data to optimize their power management strategies.

You May Also Be Interested in

Microchip Technology
IC ENERGY METER FRONT 4CH 28SSOP / 3 Phase Meter IC 28-SSOP
Need more? Email Us
Analog Devices Inc.
IC MONITOR QUAD UV/OV 14TSSOP / Single Phase Meter IC 14-TSSOP
Lowest to $13.1880
Renesas Electronics America
IC ENERGY METERING 28SSOP
Lowest to $2.6115
Microchip Technology
IC ENERGY METER FRONT 1CH 20SSOP / Single Phase Meter IC 20-SSOP
Lowest to $24.7389
Microchip Technology
IC ENERGY METER FRONT 1CH 20QFN
Lowest to $4.0243
Analog Devices Inc.
IC MONITOR QUAD UV/OV 14TSSOP
Lowest to $11.1399
Cirrus Logic Inc.
IC ENERGY METERING 1PHASE 28SSOP
Lowest to $5.1612
Microchip Technology
IC PWR MONITOR I2C 1PH 28VQFN
Lowest to $1.6769
Microchip Technology
IC ENERGY METER SSOP / Meter IC
Lowest to $8.1612

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $18.1532 $54.4596
7+ $14.8950 $104.2650
11+ $14.4295 $158.7245
15+ $13.9640 $209.4600
19+ $13.4986 $256.4734
25+ $12.1022 $302.5550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,010 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess