The only official website & email suffix are win-source.group and win-source.net
WIN SOURCE does not have any other Company Name or Website.
Search
Filters

71M6542G-IGT/F

Part No 71M6542G-IGT/F
Manufacturer Maxim Integrated
Catalog PMIC - Energy Metering
Description IC ENERGY METERING
Datasheet
Sample
ECAD Module ECAD
rohs

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee
Pricing & Ordering $2.5005 Historical reference price : is the price that a customer announces that it is willing to pay for this component in the previous period, only for reference.
Quantity
Unit Price
Ext. Price
14+
$3.6370
$50.918
34+
$2.9840
$101.456
52+
$2.8910
$150.332
72+
$2.7970
$201.384
93+
$2.7040
$251.472
124+
$2.4250
$300.700
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 31,000 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Estimate shipping
Enter your destination to get a shipping estimate

*

Products specifications

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Series Single Converter Technology
Packaging Tray
Measurement Error 0.1%
Voltage - I/O High 2V
Voltage - I/O Low 0.8V
Operating Supply Voltage 3 V ~ 3.6 V
Meter Type Single Phase
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 64-LQFP
Manufacturer Package 64-LQFP (10x10)
Win Source Part Number 764698-71M6542G-IGT/F
Popularity Medium
Fake Threat In the Open Market 69 pct.
Supply and Demand Status Limited
Family Name 71M6542G
Introduction Date March 07, 2011
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete

Description

Product Overview: 71M6542G-IGT/F

The 71M6542G-IGT/F is a highly integrated, single-phase, Energy Meter IC from Maxim Integrated, designed to provide effective solutions for residential and industrial energy measurement. This advanced metering chip is equipped with a multitude of features that make it a versatile and reliable choice for a wide range of applications.

Key Features

  • High Accuracy: The 71M6542G-IGT/F offers exceptional measurement accuracy, which is crucial for both billing purposes and energy management. Its precision meets the stringent requirements of international metering standards.
  • Integrated MPU Core: With an integrated 32-bit MPU core, this IC is capable of running complex metering algorithms and handling data processing tasks efficiently.
  • Low Power Consumption: Designed for energy-sensitive applications, it maintains low power consumption, making it an eco-friendly choice for energy metering solutions.
  • On-Chip Memory: It includes on-chip FLASH and RAM, facilitating robust data storage and management without the need for external memory components.
  • Flexible Communication: The 71M6542G-IGT/F supports multiple communication interfaces, allowing for easy integration with various data collection and communication systems.
  • Advanced Security Features: It incorporates security features to prevent tampering and unauthorized access, ensuring the integrity of metering data.

Applications

The versatility of the 71M6542G-IGT/F makes it suitable for a broad spectrum of applications. It is ideal for:

  • Residential energy meters
  • Smart grid systems
  • Industrial and commercial metering
  • Sub-metering solutions

Quality and Reliability

Maxim Integrated is known for its commitment to quality and reliability. The 71M6542G-IGT/F is built to the highest standards, ensuring long-term performance and stability in the field. Its robust design can withstand the challenging conditions typically found in energy metering environments.

Conclusion

The 71M6542G-IGT/F from Maxim Integrated represents a powerful, efficient, and secure solution for energy measurement. Its integration of advanced features with high accuracy and low power consumption makes it a top choice for manufacturers and designers looking to develop state-of-the-art metering systems.

Contact Us

You May Also Be Interested in

Top Sellers

Win-Source Footer Image

Cookie Consent Preference Center

When you visit any of our websites, it may store or retrieve information on your browser, mostly in the form of cookies. This information might be about you, your preferences, or your device and is mostly used to make the site work as you expect it to. The information does not usually directly identify you, but it can give you a more personalized experience. Because we respect your right to privacy, you can choose not to allow some types of cookies. Click on the different category headings to find out more and manage your preferences. Please note, blocking some types of cookies may impact your experience of the site and the services we are able to offer.

Manage Consent Preferences

Always Active

These cookies are necessary for the website to function and cannot be switched off in our systems. They are usually only set in response to actions made by you which amount to a request for services, such as setting your privacy preferences, logging in or filling in forms. You can set your browser to block or alert you about these cookies, but some parts of the site will not then work. These cookies do not store any personally identifiable information.

These cookies allow us to count visits and traffic sources so we can measure and improve the performance of our site. They help us to know which pages are the most and least popular and see how visitors move around the site. All information these cookies collect is aggregated and therefore anonymous. If you do not allow these cookies we will not know when you have visited our site, and will not be able to monitor its performance.

These cookies enable the website to provide enhanced functionality and personalisation. They may be set by us or by third party providers whose services we have added to our pages. If you do not allow these cookies then some or all of these services may not function properly.

These cookies are used to make advertising messages more relevant to you and may be set through our site by us or by our advertising partners. They may be used to build a profile of your interests and show you relevant advertising on our site or on other sites. They do not store directly personal information, but are based on uniquely identifying your browser and internet device.