EN
  • EN
  • DE

TAJC475K035R

Part No TAJC475K035R
Manufacturer AVX Corporation
Catalog Tantalum Capacitors
Description voltage derating in applications
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer AVX Corporation
Win Source Part Number 1264002-TAJC475K035R
Manufacturer Homepage www.avx.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Industrial, Power Management, Consumer Electronics, Portable Devices
Ultra Librarian 3D Model Ultra Librarian TAJC475K035R CAD Model

Description

The TAJC475K035R is a surface-mount solid tantalum capacitor manufactured by AVX Corporation, belonging to the TAJ series. This capacitor is designed for various applications requiring stable capacitance, high reliability, and compact size, such as in industrial, commercial, and telecommunications systems.

Applications:

  • Bypass Capacitors: Employed for noise filtering and voltage stabilization in electronic circuits.
  • Decoupling Capacitors: Used to decouple power supply lines from noisy components, ensuring stable power delivery.
  • Filtering Applications: Suitable for signal filtering circuits, removing unwanted frequencies and noise.
  • Timing Circuits: Can be incorporated into timing circuits within various electronic devices.
  • Power Management Circuits: Utilized in power management systems to ensure efficient energy delivery and stability.

Features:

  • Capacitance: 4.7µF (Microfarads)
  • Voltage Rating: 35V (Volts DC)
  • Tolerance: ±10%
  • ESR (Equivalent Series Resistance): Not specifically provided, but consistent with TAJ series characteristics.
  • Case Size: EIA 6032 (C Case)
  • Termination Style: Surface Mount (SMD, SMT)
  • Operating Temperature Range: -55°C to +125°C
  • RoHS Compliant: Yes, compliant with Restriction of Hazardous Substances directives.

Benefits:

  • Stable Performance: Tantalum capacitors offer consistent performance across a wide temperature and frequency range.
  • High Reliability: Known for its robust build and extended operational life, guaranteeing reliable functioning in challenging environments.
  • Compact Design: Surface-mount design facilitates efficient space utilization on the circuit board, ideal for compact electronic devices.
  • Low ESR: Provides efficient filtering and decoupling thanks to its low equivalent series resistance (specific value can vary).
  • RoHS Compliance: Environmentally sound, adhering to restrictions on hazardous substances.

Additional Details:

The TAJC475K035R capacitor utilizes a solid tantalum dielectric to achieve its electrical characteristics. It finds common use in applications where consistent capacitance and enduring reliability are paramount. The EIA 6032 case size (C Case) is a standard dimension for surface-mount components, easing integration into automated assembly lines.

This capacitor is appropriate for use in diverse electronic devices, including portable electronics, industrial control systems, and communication devices. The surface mount configuration promotes streamlined manufacturing processes. The 35V voltage rating and 4.7µF capacitance are well-suited for numerous general-purpose applications. Always refer to the manufacturer's datasheet for detailed specifications and application guidelines to ensure correct usage and optimal performance.

You May Also Be Interested in

Vishay
CAP TANT 33UF 10V 20% 1507
Lowest to $0.1354
AVX Corporation
CAP TANT 100UF 20% 6.3V 1411
Lowest to $0.4331
Vishay
Need more? Email Us
Vishay
CAP TANT 47UF 16V 10% 2812
Need more? Email Us
Vishay
CAP TANT 47UF 20V 20% 2917
Need more? Email Us
Vishay
Lowest to $24.0101
Vishay
CAP TANT 180UF 16V 20% 2824
Lowest to $16.9497
Vishay
CAP TANT 22UF 6.3V 10% 1611
Need more? Email Us
Vishay
CAP TANT 100UF 16V 20% 2917
Lowest to $4.1052

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955

Pricing & Ordering

Quantity Unit Price Ext. Price
230+ $0.2529 $58.1670
560+ $0.2079 $116.4240
865+ $0.2010 $173.8650
1,195+ $0.1940 $231.8300
1,535+ $0.1883 $289.0405
2,055+ $0.1686 $346.4730
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 31,000 pieces
MOQ: 230 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess