EN
  • EN
  • DE

CS5463-ISZR

Part No CS5463-ISZR
Manufacturer Cirrus Logic Inc.
Catalog PMIC - Energy Metering
Description Power/Energy 24-Pin SSOP T/R / IC ENERGY METERING 1PHASE 24SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Cirrus Logic Inc.
Packaging Tape and Reel
Input Impedance 30kOhm
Measurement Error 0.1%
Voltage - I/O High 0.8V
Voltage - I/O Low 0.2V
Supply Current 2.9mA
Supply Voltage (V) 4.75V ~ 5.25V
Meter Type Single Phase
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 24-SSOP
Supplier Device Package 24-SSOP
Family Part Number CS5463
Manufacturer Pack Quantity 2,000
MSL Level 2 (1 Year)
Win Source Part Number 759664-CS5463-ISZR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name CS5463
Introduction Date May 24, 2005
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian CS5463-ISZR CAD Model

Description

The Cirrus Logic CS5463-ISZR is a highly integrated power measurement IC designed for accurate energy metering in various applications. This IC provides precise measurement of voltage, current, and power, enabling accurate billing and energy management. It's engineered to meet the stringent requirements of energy metering standards, offering high accuracy and reliability.

Applications

  • Smart meters for residential and commercial energy measurement.
  • Power monitoring in industrial equipment.
  • Energy management systems in data centers.
  • Electric vehicle (EV) charging stations.
  • Renewable energy systems (e.g., solar inverters, wind turbines).

Features

  • High-Accuracy Measurement: Provides precise measurement of voltage, current, and power with low error.
  • Integrated ADC: Includes a high-resolution analog-to-digital converter for accurate signal conversion.
  • Digital Calibration: Supports digital calibration to compensate for component variations and temperature drift.
  • Communication Interfaces: Offers various communication interfaces such as SPI and UART for data transfer.
  • Tamper Detection: Features tamper detection mechanisms to prevent unauthorized access and data manipulation.
  • Low-Power Consumption: Designed for energy-efficient operation, minimizing power dissipation.
  • Compliance with Standards: Meets the requirements of various energy metering standards such as IEC and ANSI.

Benefits

  • Accurate Energy Billing: Enables accurate billing based on precise energy consumption data.
  • Improved Energy Management: Provides detailed insights into energy usage patterns, enabling better energy management.
  • Reduced Energy Waste: Facilitates the identification and reduction of energy waste.
  • Enhanced System Reliability: Robust design ensures stable and reliable operation in harsh environments.
  • Simplified System Integration: Highly integrated features reduce the need for external components.

Additional Details

The CS5463-ISZR incorporates advanced signal processing algorithms to improve measurement accuracy and noise immunity. It supports a wide range of input voltages and currents, making it suitable for diverse applications. The IC also offers various power-saving modes to minimize energy consumption during periods of inactivity. Comprehensive documentation, including datasheets, application notes, and evaluation boards, is available to assist developers in implementing the device in their applications. The Cirrus Logic CS5463-ISZR is a reliable and high-performance power measurement IC that provides a comprehensive solution for energy metering applications.

You May Also Be Interested in

SHANGHAI BELLING CO., LTD.
3V~3.6V 3mA TSSOP-14 Energy Metering RoHS
Need more? Email Us
Maxim Integrated
IC ENERGY MEASUREMENT QFN
Need more? Email Us
Analog Devices Inc.
PMBUS POWER MONITOR / Single Phase Meter IC 16-LFCSP-WQ (4x4)
Lowest to $27.8572
Analog Devices Inc.
IC, FW POWER QUALITY SOLUTION
Need more? Email Us
Analog Devices Inc.
IC MEASUREMENT ENERGY CSP / Meter IC
Need more? Email Us
SHANGHAI BELLING CO., LTD.
3V~3.6V 3mA SOP-8 Energy Metering RoHS
Lowest to $0.5239
Analog Devices Inc.
PWR MGMT SUPERVISORY / Meter IC
Need more? Email Us
Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us
Cirrus Logic Inc.
IC ENERGY METERING 1PHASE 24SSOP / Single Phase Meter IC 24-SSOP
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.8209 $52.3881
21+ $4.7762 $100.3002
33+ $4.6269 $152.6877
45+ $4.4777 $201.4965
58+ $4.3284 $251.0472
78+ $3.8806 $302.6868
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,240 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess