Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - IGBTs - Single
Mfr STMicroelectronics
Package Tube
Product Status Obsolete
IGBT Type Trench Field Stop
Voltage - Collector Emitter Breakdown (Max) 600 V
Current - Collector (Ic) (Max) 120 A
Current - Collector Pulsed (Icm) 240 A
Vce(on) (Max) @ Vge, Ic 2.3V @ 15V, 80A
Power - Max 469 W
Switching Energy 1.8mJ (on), 1mJ (off)
Input Type Standard
Gate Charge 448 nC
Td (on/off) @ 25°C 60ns/220ns
Test Condition 400V, 80A, 5Ohm, 15V
Reverse Recovery Time (trr) 60 ns
Temperature Range - Operating -55°C ~ 175°C (TJ)
Mounting Type Through Hole
Package / Case TO-3P-3, SC-65-3
Supplier Device Package TO-3P
Base Product Number STGWT80
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Names STGWT80V60DF-ND,497-14563-5,-497-14563-5
Standard Package 30
Win Source Part Number 1026432-STGWT80V60DF
Ultra Librarian 3D Model Ultra Librarian STGWT80V60DF CAD Model

Description

The STGWT80V60DF is a highly efficient power module designed by STMicroelectronics, a leader in semiconductor solutions. This advanced device is part of ST's wide portfolio of power transistors, specifically tailored for high-performance applications that demand reliable and robust power management solutions.

Key Features

  • Voltage Rating: The STGWT80V60DF is rated for an 80V maximum collector-emitter voltage, making it suitable for a variety of mid to high-voltage applications.
  • Current Handling: With a continuous collector current rating of 60A, this power module can handle significant power for its size, ensuring efficient operation even under heavy loads.
  • Low On-Resistance: The device boasts a low on-resistance, which ensures minimal power loss and heat generation during operation, contributing to the overall efficiency of the system.
  • High-Speed Switching: Designed for fast switching applications, the STGWT80V60DF provides excellent switching performance, which is crucial for power converters and inverters.
  • Advanced Packaging: The module comes in a compact and rugged package, which not only saves space on the PCB but also enhances thermal performance and mechanical durability.

Applications

The STGWT80V60DF is ideal for a variety of high-efficiency applications, including but not limited to:

  • Switch Mode Power Supplies (SMPS)
  • Uninterruptible Power Supplies (UPS)
  • Motor Drives
  • Power Inverters
  • Electric Vehicle (EV) Charging Stations
  • Renewable Energy Systems

Quality and Reliability

STMicroelectronics is committed to delivering products that meet the highest standards of quality and reliability. The STGWT80V60DF is built with this commitment in mind, ensuring that it performs consistently over a wide range of environmental conditions and throughout its intended lifespan. Customers can trust in the ST brand for their critical power management needs.

You May Also Be Interested in

IXYS
XPTTM 600V IGBT
Lowest to $9.6296
ECAD model for IXXH75N60C3D1
Renesas Electronics America
IGBT NCH 400V 8VSON / IGBT 400 V 1.8 W Surface Mount 8-VSON (3x4.4)
Lowest to $2.5600
ECAD model for RJP4009ANS-01#Q5
Infineon Technologies
PDP TRENCH IGBT | IGBT 330V 70A 160W D2PAK
Need more? Email Us
ECAD model for IRG6S330UPBF
ON Semiconductor
IGBT
Lowest to $8.0385
ECAD model for NGTB75N60FL2WG
IXYS
GenX3 600V IGBTs
Need more? Email Us
ECAD model for IXGX120N60B3
Alpha & Omega Semiconductor Inc.
IGBT 5A 650V TO252
Lowest to $0.6359
ECAD model for AOD5B65MQ1E
Advanced Power Technology
POWER MOS 7 IGBT
Need more? Email Us
ECAD model for APT25GP120BDQ1
Infineon Technologies
DISCRETE SWITCHES / IGBT NPT 650 V 30 A Surface Mount PG-TO263-3-2
Need more? Email Us
ECAD model for AIKB30N65DH5ATMA1
Infineon Technologies
Low Loss DuoPack : IGBT in Trench and Fieldstop technology with soft, fast recovery anti-parallel EmCon HE diode
Lowest to $1.3514
ECAD model for IKP06N60T

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3420
ECAD model for FT234XD-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.1978 $64.3846
15+ $7.5469 $113.2035
23+ $7.3111 $168.1553
32+ $7.0753 $226.4096
41+ $6.8394 $280.4154
55+ $6.1319 $337.2545
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 15 pieces
MOQ: 7 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention