EN
  • EN
  • DE

IXXH75N60C3D1

Part No IXXH75N60C3D1
Manufacturer IXYS
Catalog IGBTs - Single
Description XPTTM 600V IGBT
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer IXYS
Series GenX3, XPT
Packaging Tube
IGBT Type PT
Voltage - Collector Emitter Breakdown (Maximum) 600V
Current - Collector (Ic) (Maximum) 150A
Current - Collector Pulsed (Icm) 300A
Vce(on) (Maximum) @ Vge, Ic 2.3V @ 15V, 60A
Power - Max 750W
Switching Energy 1.6mJ (on), 800μJ (off)
Input Type Standard
Gate Charge 107nC
Td (on/off) @ 25°C 35ns/90ns
Test Condition 400V, 60A, 5 Ohm, 15V
Reverse Recovery Time (trr) 25ns
Operating Temperature Range -55°C ~ 175°C (TJ)
Mounting Style Through Hole
Package TO-247-3
Manufacturer Package TO-247AD
Win Source Part Number 1191307-IXXH75N60C3D1
Manufacturer Homepage www.ixys.com
Family Name IXXH75N60C3D1
Introduction Date May 04, 2011
ECCN EAR99
Estimated EOL Date 2027
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian IXXH75N60C3D1 CAD Model

Description

The IXXH75N60C3D1 is a GenX3, XPT IGBT type power transistor manufactured by IXYS.

  • Product: IXXH75N60C3D1
  • Technology: GenX3, XPT IGBT
  • Package: TO-247-3
  • Power Rating: 750W
  • Reverse Recovery Time (trr): 25ns
  • Current Collector Pulsed (Icm): 300A
  • Switching Energy (on): 1.6mJ
  • Switching Energy (off): 800μJ
  • Gate Charge: 107nC
  • Td (on/off) @ 25°C: 35ns/90ns
  • Maximum Collector Current (Ic): 150A
  • Voltage - Collector Emitter Breakdown (Maximum): 600V
  • Vce(on) (Maximum) @ Vge, Ic: 2.3V @ 15V, 60A
  • Operating Temperature: -55°C to 175°C (TJ)
  • Application: Power supplies and motor control

You May Also Be Interested in

IXYS
IGBT PT 600V 75A TO-268AA
Need more? Email Us
IXYS
IGBT PT 1200V 22A TO-263AA
Need more? Email Us
IXYS
IGBT PT 650V 16A TO-220-3
Need more? Email Us
Littelfuse Inc.
IGBT 445V 12A TO-252
Need more? Email Us
IXYS
IGBT PT 600V 200A TO-264
Need more? Email Us
Infineon Technologies
IGBT 650V 21A D2PAK
Need more? Email Us
IXYS
IGBT PT 1200V 60A TO-220-3
Need more? Email Us
Infineon Technologies
IGBT 650V 21A TO-220AB
Need more? Email Us
Infineon Technologies
IGBT TRENCH 600V 48A TO-247AC
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.2982 $50.3856
17+ $5.8919 $100.1623
27+ $5.6887 $153.5949
38+ $5.2824 $200.7312
50+ $5.0792 $253.9600
62+ $4.8761 $302.3182
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,398 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess