EN
  • EN
  • DE

NGTB75N60FL2WG

Part No NGTB75N60FL2WG
Manufacturer ON Semiconductor
Catalog IGBTs - Single
Description IGBT
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Tube
IGBT Type Trench Field Stop
Voltage - Collector Emitter Breakdown (Maximum) 600V
Current - Collector (Ic) (Maximum) 100A
Current - Collector Pulsed (Icm) 200A
Vce(on) (Maximum) @ Vge, Ic 2V @ 15V, 75A
Power - Max 595W
Switching Energy 1.5mJ (on), 1mJ (off)
Input Type Standard
Gate Charge 310nC
Td (on/off) @ 25°C 110ns/270ns
Test Condition 400V, 75A, 10 Ohm, 15V
Reverse Recovery Time (trr) 80ns
Operating Temperature Range -55°C ~ 175°C (TJ)
Mounting Style Through Hole
Package TO-247-3
Manufacturer Package TO-247
Win Source Part Number 1231164-NGTB75N60FL2WG
Manufacturer Homepage www.onsemi.com
Family Name NGTB75N60FL2WG
ECCN EAR99
Country of Origin China, Czech Republic, Japan, Vietnam
Halogen Free Compliant
Estimated EOL Date Obsolete
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NGTB75N60FL2WG CAD Model

Description

The NGTB75N60FL2WG is a state-of-the-art IGBT (Insulated Gate Bipolar Transistor) designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This IGBT is specifically engineered to deliver high-efficiency and high-speed switching performance, making it an ideal choice for a wide range of power applications.

Key Features

  • High Current Capability: The device is rated for a continuous collector current of 75A, ensuring robust performance in high-power applications.
  • Low On-Resistance: It boasts a low on-state voltage drop due to an on-resistance of typically just 0.047 ohms, which translates to reduced conduction losses and improved overall efficiency.
  • High Switching Speed: With a fast switching speed, the NGTB75N60FL2WG IGBT minimizes switching losses and is suitable for high-frequency operations.
  • Co-Packaged Free Wheeling Diode: The inclusion of a co-packaged soft recovery anti-parallel diode ensures efficient switching and protection against reverse current, enhancing the reliability of the power circuit.
  • High Temperature Operation: The device is designed to operate reliably at junction temperatures up to 175°C, making it suitable for demanding thermal environments.

Applications

The versatility of the NGTB75N60FL2WG IGBT allows it to be used in a multitude of applications, including but not limited to:

  • Uninterruptible Power Supplies (UPS)
  • Motor Drives
  • Power Inverters
  • Induction Heating
  • Solar Inverters
  • Welding Equipment

Quality and Reliability

Built with ON Semiconductor's commitment to quality, the NGTB75N60FL2WG IGBT is manufactured in ISO/TS16949, ISO9001, and ISO14001 certified facilities. It complies with the RoHS directive, ensuring that it meets the latest environmental standards and is free from hazardous substances.

Technical Specifications

Parameter Value Collector-Emitter Voltage (V<sub>ces) 600V Continuous Collector Current (I<sub>c) 75A Power Dissipation (P<sub>d) 357W Operating Junction Temperature (T<sub>j) -55°C to +175°C

For those seeking a reliable and efficient solution for their power switching needs, the NGTB75N60FL2WG IGBT from ON Semiconductor provides an excellent balance of performance, durability, and energy efficiency.

You May Also Be Interested in

Infineon Technologies
IGBT 1200 V 8.2 A 29 W Through Hole PG-TO220-3-31
Need more? Email Us
Renesas Electronics America
IGBT
Need more? Email Us
Infineon Technologies
IGBT Trench Field Stop 600 V 80 A 333 W Through Hole PG-TO247-3-1
Need more? Email Us
ON Semiconductor
IGBT TRENCH/FS 1200V 80A TO247-3
Need more? Email Us
ON Semiconductor
IGBT Trench Field Stop 650 V 150 A 455 W Through Hole TO-247-4
Need more? Email Us
ON Semiconductor
IGBT 450V 23A TO-263
Need more? Email Us
Rohm Semiconductor
IGBT TRENCH FS 650V 16A LPDS
Need more? Email Us
ON Semiconductor
IGBT 600V 24A 54W TO-3PF
Need more? Email Us
Infineon Technologies
IGBT 600V 11A TO-220AB
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $7.1772 $64.5948
20+ $5.8893 $117.7860
31+ $5.7057 $176.8767
42+ $5.5209 $231.8778
55+ $5.3373 $293.5515
73+ $4.7852 $349.3196
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,310 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess