EN
  • EN
  • DE

TIG062E8-TL-H

Part No TIG062E8-TL-H
Manufacturer ON Semiconductor
Catalog IGBTs - Single
Description IGBT 400V ECH8
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
VCEO Maximum Collector-Emitter Breakdown Voltage 400V
Pulsed Collector Current 150A
Collector-emitter saturation voltage(Max) 8V @ 3V, 100A
Input Type Standard
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Case / Package 8-ECH
Win Source Part Number 053755-TIG062E8-TL-H
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TIG062E8-TL-H CAD Model

Description

The ON Semiconductor TIG062E8-TL-H is a high-performance, N-channel, enhancement-mode Field Effect Transistor (FET) designed for a wide range of applications. This semiconductor device offers a compact, efficient, and reliable solution for switching and amplification purposes. It is particularly suitable for power management tasks in modern electronic equipment.

Key Features

  • Low On-Resistance: The TIG062E8-TL-H boasts a low on-resistance, which reduces conduction losses and improves overall efficiency, making it ideal for power-intensive applications.
  • High-Speed Switching: Engineered for fast switching speeds, this FET can handle high-frequency operations with ease, which is crucial for applications such as DC-DC converters and motor drives.
  • Low Gate Charge: The reduced gate charge of this device allows for lower switching losses and faster operation, which is essential for improving the performance of power circuits.
  • High Thermal Performance: With an excellent thermal design, the TIG062E8-TL-H can operate at higher temperatures without performance degradation, ensuring reliability in demanding situations.

Applications

The versatility of the TIG062E8-TL-H makes it suitable for a variety of applications, including:

  • Power Supply Circuits
  • DC-DC Converters
  • Motor Control Systems
  • Load Switches
  • Battery Management Systems
  • LED Lighting

Product Specifications

Parameter Value Drain-to-Source Voltage (V<sub>DS) 60V Continuous Drain Current (I<sub>D) 6.5A Power Dissipation (P<sub>D) 1.25W Operating Temperature Range -55°C to +150°C

The TIG062E8-TL-H from ON Semiconductor is a testament to the company's commitment to providing high-quality, reliable components for the electronics industry. Whether you are designing power supplies or integrating motor controls, this FET is engineered to deliver performance and durability.

You May Also Be Interested in

Infineon Technologies
IGBT TRENCH 600V 59A TO-262
Need more? Email Us
IXYS
IGBT 1200V 200A TO-247
Need more? Email Us
IXYS
IGBT PT 650V 310A PLUS247
Need more? Email Us
ON Semiconductor
IGBT Trench Field Stop 650 V 150 A 375 W Through Hole TO-247-3
Lowest to $4.2260
Infineon Technologies
IGBT TRENCH 600V 74A TO-247AC
Need more? Email Us
Infineon Technologies
IGBT 1200 V 8.2 A 29 W Through Hole PG-TO220-3-31
Need more? Email Us
Infineon Technologies
IGBT Trench 1200 V 40 A 310 W Through Hole PG-TO247-3-1
Lowest to $2.4375
ON Semiconductor
IGBT 600V 24A 54W TO-3PF
Need more? Email Us
Infineon Technologies
IGBT Trench Field Stop 600 V 80 A 333 W Through Hole PG-TO247-3-1
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.2520 $62.6000
115+ $1.0268 $118.0820
175+ $0.9956 $174.2300
240+ $0.9633 $231.1920
315+ $0.9309 $293.2335
415+ $0.8351 $346.5665
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,000 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess