Products specifications

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Applications DC Motors, General Purpose
Load Type Inductive
Technology Bipolar
Channel Output Current 1.5A
Supply Voltage - Operating 6.4 V to 7 V
Voltage - Load 12V, 24V
Temperature Range - Operating -30°C to 80°C (TA)
Fault Protection Over Temperature
Mounting SMD (SMT)
Case / Package 14-MFPS
Win Source Part Number 293912-LB1668
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LB1668 CAD Model

Description

ON Semiconductor LB1668 Overview

The LB1668 from ON Semiconductor is a versatile and compact motor driver that is designed to cater to a wide range of applications requiring precise motor control. This high-quality product is engineered to provide efficient and reliable control for small DC motors, making it an ideal choice for designers looking to incorporate motor functionality into their projects.

Key Features

  • High Voltage Capability: The LB1668 can handle motor power supply voltages up to 36V, ensuring compatibility with a range of motor types and providing flexibility in system design.
  • Output Current: Capable of delivering an output current of up to 1A, the LB1668 is suitable for driving small to medium-sized motors with ease.
  • Low Saturation Voltage: The device boasts a low saturation voltage, which contributes to reduced power loss and improved efficiency during motor operation.
  • Integrated Protection Features: With built-in thermal shutdown and overcurrent protection, the LB1668 ensures safe operation and longevity of both the driver and the motor.
  • Compact Package: The LB1668 comes in a small package, making it easy to integrate into space-constrained applications.

Applications

The LB1668 is a versatile motor driver that can be utilized in a multitude of applications. It is particularly well-suited for portable devices, office automation equipment, and consumer electronics where precise motor control is required. Its robust design also makes it an excellent choice for industrial applications where reliability and performance are critical.

Conclusion

Whether you're developing a new product or optimizing an existing one, the LB1668 from ON Semiconductor offers a reliable and efficient solution for your motor driving needs. Its combination of high voltage capability, sufficient output current, and integrated protection features, all in a compact package, makes it a smart and dependable choice for a variety of motor control applications.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
IC DRIVER DUAL 25V 1/1A 8-TSSOP
Need more? Email Us
ECAD model for TND307TD-TL-E
Texas Instruments
SWITCH 1/2 BRIDGE, BI-POLAR
Lowest to $9.9422
ECAD model for UC2950T
NXP / Nexperia
EDP TO LVDS BRIDGE IC / Driver
Lowest to $6.0243
ECAD model for PTN3460BS/F4
Sanken
IC HALF BRIDGE DRIVER 15A 18ZIP
Need more? Email Us
ECAD model for SLA2402MS
ON Semiconductor
AUTOMOTIVE DRIVER / Half Bridge (12) Driver DC Motors, General Purpose NMOS 24-SSOP-EP
Lowest to $9.5592
ECAD model for NCV7726DQAR2G
STMicroelectronics
POWERSSO36 / Half Bridge (2) Driver General Purpose PMOS PowerSSO-36 EPD
Lowest to $7.1863
ECAD model for L9959U-TR-D
Texas Instruments
IC BRIDGE DRIVER PAR 28PLCC
Need more? Email Us
ECAD model for UC3770AQTR
Powerex Inc.
HVIC DRVR 600V 120-250MA 16-SOP / Half Bridge (2) Driver AC Loads, Bulbs, General Purpose Power MOSFET 16-SOP
Need more? Email Us
ECAD model for M81708FP
Panasonic
IC MOTOR DRIVER PAR 34HSOP / Half Bridge (4) Driver DC Motors, General Purpose BCDMOS 24-HQFN (4x4)
Need more? Email Us
ECAD model for AN44070A-VF

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention