The LB1835M-TE-L from ON Semiconductor is a high-performance motor driver IC designed for precision control of DC motors. This compact, yet powerful, component is an ideal solution for a wide range of applications that require reliable motor operation, such as office automation equipment, home appliances, and small industrial machinery.
Key Features
- Low Voltage Operation: The LB1835M-TE-L operates at a low voltage range, making it suitable for battery-powered devices and applications with power constraints.
- Low Saturation Voltage: This motor driver IC has a low saturation voltage, which contributes to higher efficiency and reduced power loss during operation.
- Dual H-Bridge: Equipped with a dual H-bridge, the LB1835M-TE-L can control two DC motors simultaneously or one stepper motor, providing flexibility in design and application.
- High Output Current: It can deliver a high output current, ensuring that it can drive motors with varying power requirements without compromising performance.
- Thermal Shutdown Circuit: The IC includes a thermal shutdown circuit that protects the device from overheating, extending its lifespan and ensuring safe operation.
Applications
- Office Automation Equipment (e.g., Printers, Copiers)
- Home Appliances (e.g., Vacuum Cleaners, Kitchen Appliances)
- Small Industrial Machinery
- Battery-Powered Devices
Technical Specifications
- Package: SOP-14
- Operating Voltage Range: 2.5V to 9.0V
- Output Current: Up to 400mA per channel
- Output Saturation Voltage: 0.5V (typical) at 400mA
- Operating Temperature: -20°C to +85°C
The LB1835M-TE-L motor driver IC from ON Semiconductor is a versatile and efficient solution for driving motors in a variety of electronic devices. Its low voltage operation, high output current, and built-in safety features make it an excellent choice for designers looking to optimize their motor control applications.