Products specifications

Manufacturer ON Semiconductor
Win Source Part Number 75316-LB1930M
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Industrial, Consumer Electronics, Motor Drive & Control
Ultra Librarian 3D Model Ultra Librarian LB1930M CAD Model

Description

ON Semiconductor LB1930M Low Saturation Voltage Forward/Reverse Motor Driver

The ON Semiconductor LB1930M is a high-performance, low saturation voltage forward/reverse motor driver IC, designed to deliver efficient power control to low-voltage stepper and DC motors. This compact component is ideal for a wide range of applications that require precise motor control, including consumer electronics, office automation equipment, and small industrial devices.

Encased in a small-outline package, the LB1930M integrates two H-bridge drivers that enable control of one DC motor's forward and reverse rotation or two individual DC motors. It operates over a wide voltage range from 2.5V to 9V, making it suitable for portable battery-operated applications where power efficiency is crucial.

The device features low saturation output voltage, which reduces power loss and improves efficiency during operation. This is particularly important in extending battery life in portable applications. The LB1930M also offers built-in thermal shutdown circuitry, providing an additional layer of protection against overheating, which helps to ensure the longevity and reliability of both the motor driver and the motor itself.

With a maximum output current of 1A, the LB1930M is capable of driving small to medium-sized motors. Its logic level input is compatible with a wide range of microcontrollers, making it easy to integrate into various control systems. The driver's inputs are designed to handle pulse width modulation (PWM) signals, allowing for precise speed control of the motor.

For designers and engineers looking for a motor driver that combines efficiency, versatility, and ease of use, the ON Semiconductor LB1930M is an excellent choice. Its low power consumption and robust feature set make it a go-to solution for driving motors in a variety of low-voltage applications.

Technical Specifications:

  • Operating Voltage Range: 2.5V to 9V
  • Output Current: Max 1A
  • Low Saturation Output Voltage
  • Thermal Shutdown Protection
  • Forward/Reverse Motor Control
  • PWM Control Compatible
  • Small Outline Package for Compact Designs

You May Also Be Interested in

Diodes Incorporated
Lowest to $0.1319
ECAD model for L30ESD5V0C3-2
OKI/Metcal
Need more? Email Us
ECAD model for L2253-326
Samsung
Lowest to $16.4211
ECAD model for L2001A
Lite-On Inc.
Lowest to $0.0310
ECAD model for L13ESD5V0CE2
LSI Computer Systems
Need more? Email Us
ECAD model for L2A2948
Intel
Need more? Email Us
ECAD model for L2323673
OKI/Metcal
Need more? Email Us
ECAD model for L2252-201
Lite-On Inc.
ESD Suppressor TVS Bi-Dir 5V Automotive 2-Pin SOD-923
Lowest to $0.1605
ECAD model for L04ESD5V0CP2
LSI Computer Systems
Need more? Email Us
ECAD model for L2A3091-008

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.5481
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $10.4932
ECAD model for FT4232HL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $40.1909
ECAD model for ICM-42688-P
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $3.0878 $64.8438
52+ $2.5341 $131.7732
80+ $2.4539 $196.3120
109+ $2.3751 $258.8859
141+ $2.2961 $323.7501
189+ $2.0581 $388.9809
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 9,200 pieces
MOQ: 21 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention