EN
  • EN
  • DE

24LC641/SN

Part No 24LC641/SN
Manufacturer Microchip Technology
Catalog EEPROM
Description EEPROM Serial-2Wire 64K-bit 8K x 8 3.3V/5V 8-Pin SOIC N Tube
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Memory
Manufacturer Microchip Technology
Win Source Part Number 152049-24LC641/SN
Popularity Low
Supply and Demand Status Limited
Family Name 24LC64
Introduction Date January 07, 1998
ECCN EAR99
Country of Origin China, Taiwan, Thailand
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian 24LC641/SN CAD Model

Description

The 24LC641/SN from Microchip Technology is a high-performance, 64-Kbit serial Electrically Erasable Programmable Read-Only Memory (EEPROM) device that offers a versatile storage solution for complex applications. Designed to maintain data integrity and provide robust non-volatile memory storage, this EEPROM is ideal for advanced microcontroller-based systems.

Key Features

  • Memory Size: 64 Kbits (8,192 x 8-bit organization), providing ample space for configuration parameters, serial numbers, calibration data, and more.
  • Interface: I2C (2-wire) serial interface, facilitating easy integration into most microcontroller architectures and enabling simple communication with a wide range of devices.
  • Speed: Supports standard (100 kHz), fast (400 kHz), and high-speed (1 MHz) I2C protocol for rapid data access and programming.
  • Voltage Range: Operates across a broad voltage range from 2.5V to 5.5V, making it compatible with both 3.3V and 5V systems.
  • Write Protect: Features hardware write-protect pin for preventing inadvertent writes, enhancing data security.
  • Endurance: High reliability with a write endurance of 1 million cycles and a data retention period of over 200 years.
  • Temperature Range: Industrial temperature range from -40°C to +85°C, ensuring stable operation in demanding environments.
  • Packaging: Available in an 8-lead SOIC (SN) package, providing a compact footprint for space-constrained applications.

Applications

The 24LC641/SN is adept at serving a multitude of applications across different industries. It is particularly useful in settings that require frequent or on-the-fly configuration changes, data logging, or where low-power and reliable data storage is necessary. Typical applications include:

  • Industrial and automotive control systems
  • Medical devices
  • Smart cards
  • Telecommunication systems
  • Consumer electronics
  • Networking equipment

With its robust feature set, the Microchip Technology 24LC641/SN EEPROM stands out as a top choice for designers looking to enhance their systems with a flexible and reliable memory component.

You May Also Be Interested in

ON Semiconductor
IC EEPROM 64KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 64Kb (8K x 8) I²C 1 MHz 400 ns 8-UDFN (2x3)
Lowest to $1.4338
NXP / Nexperia
Need more? Email Us
Fairchild/ON Semiconductor
EEPROM, 256X16, SERIAL, CMOS / EEPROM Memory IC 4Kb (256 x 16) SPI 1 MHz 8-TSSOP
Need more? Email Us
ON Semiconductor
IC EEPROM 128KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 128Kb (16K x 8) I²C 1 MHz 400 ns 8-UDFN (2x3)
Lowest to $0.6985
Puya Semiconductor (Shanghai) Co., Ltd.
1.7V~5.5V 128Kbit 1MHz I2C TSSOP-8 Memory (ICs) RoHS
Lowest to $0.2053
Fairchild/ON Semiconductor
EEPROM, 1KX16, SERIAL PDIP8 / EEPROM Memory IC 16Kb (1K x 16, 2K x 8) Microwire, SPI 1 MHz 8-DIP
Need more? Email Us
SHANGHAI BELLING CO., LTD.
1.7V~5.5V 512Kbit 1MHz I2C SOP-8 Memory (ICs) RoHS
Lowest to $0.1921
ON Semiconductor
IC EEPROM 16KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 16Kb (2K x 8) I²C 1 MHz 450 ns 8-UDFN (2x3)
Need more? Email Us
ON Semiconductor
IC EEPROM 256B SPI 1MHZ 14SOIC / EEPROM Memory IC 256b (16 x 16) SPI 1 MHz 14-SOIC
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess