EN
  • EN
  • DE

LB1946

Part No LB1946
Manufacturer ON Semiconductor
Catalog PMIC - Motor Drivers, Controllers
Description IC MOTOR DRIVER PAR 28HDIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube/Rail
Status Not For New Designs
Motor Type - Stepper Bipolar
Purpose Driver - Fully Integrated, Control and Power Stage
Technology Bipolar
Applications General Purpose
Output Current 1.5A
Supply Voltage - Operating 4.5 V to 5.5 V
Voltage - Load 10 V to 45 V
Temperature Range - Operating -20°C to 85°C (TA)
Mounting Through Hole
Case / Package 28-HDIP
Win Source Part Number 205992-LB1946
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian LB1946 CAD Model

Description

ON Semiconductor LB1946 Motor Driver Overview

The LB1946 from ON Semiconductor is a high-performance motor driver IC designed for efficient control of low-voltage stepper motors and DC brush motors. Engineered to deliver precise and reliable motor operation, the LB1946 is an ideal choice for a wide range of applications, including office automation equipment, home appliances, and portable devices.

Key Features

  • Operating Voltage Range: The LB1946 operates within a voltage range of 2.5V to 9.5V, making it versatile for use in various low-voltage applications.
  • Output Current Capability: It can drive motors with an output current of up to 1.0A, providing the necessary power for a wide array of motor-driven applications.
  • Low Saturation Voltage: The low saturation voltage of the output driver ensures efficient operation and reduced power loss, which is crucial for battery-powered devices.
  • Integrated Thermal Shutdown Circuit: To protect against overheating, the LB1946 includes a built-in thermal shutdown circuit that automatically disables the motor drive output if the chip temperature exceeds safe operating limits.

Applications

The LB1946 is suited for a variety of applications due to its compact size and efficient power management. It is commonly used in:

  • Portable electronic devices
  • Battery-powered toys
  • Office automation machines like printers and scanners
  • Home appliances such as air conditioners and refrigerators

Reliability and Protection

ON Semiconductor has designed the LB1946 with several protective features to ensure long-term reliability. In addition to the thermal shutdown, the device includes under-voltage lockout (UVLO) and output over-current protection. These features help to prevent damage to the motor driver and the motor itself under abnormal conditions, ensuring a robust and dependable motor control solution.

With its comprehensive feature set and robust protection mechanisms, the LB1946 from ON Semiconductor stands out as a top-tier motor driver solution for designers and engineers looking to enhance the performance and reliability of their motor-driven applications.

You May Also Be Interested in

NOVOSENSE
4-CHANNEL LOW SIDE DRIVER
Lowest to $1.3924
NOVOSENSE
4-CHANNEL LOW SIDE DRIVER
Need more? Email Us
Texas Instruments
11V, 1A BRUSHED DC MOTOR DRIVER / Bipolar Motor Driver NMOS PWM 8-WSON (2x2)
Lowest to $0.2849
Infineon Technologies
SPI DSO-12 Gate Drivers RoHS
Lowest to $10.1866
Omron
LIGHT CURTAIN HAND 25MM / Light Curtain 25mm Hand Blanking, Muting Function
Need more? Email Us
Toshiba Semiconductor and Storage
VQFN-48-EP(7x7) Motor Drivers, Controllers RoHS
Lowest to $1.2224
Texas Instruments
DRV8803PWPRG4 Texas Instruments Motor / Motion / Ignition Controllers & Drivers 60V 2.3A 4 channel l ow-side driver with datasheet, inventory, & pricing.
Lowest to $1.6008
Fortior Tech
QFN-56 Motor Drivers, Controllers RoHS
Lowest to $1.7594
Omron
SENSOR REFLECTVE 100MM NPN DO/LO / Reflective, Diffuse Optical Sensor 0.197" ~ 3.937" (5mm ~ 100mm) ADJ NPN - Dark-ON/Light-ON - Selectable
Lowest to $39.7274

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $13.1543 $65.7715
11+ $10.7935 $118.7285
17+ $10.4562 $177.7554
23+ $10.1190 $232.7370
30+ $9.7817 $293.4510
40+ $8.7699 $350.7960
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,600 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess