EN
  • EN
  • DE

LB8632V-TLM-E

Part No LB8632V-TLM-E
Manufacturer ON Semiconductor
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1068785-LB8632V-TLM-E
Categories OEM Parts(J-L)
Manufacturer ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LB8632V-TLM-E CAD Model

Description

The LB8632V-TLM-E from ON Semiconductor is a highly efficient, versatile motor driver designed to cater to a wide range of applications that require precise motor control. This compact, integrated circuit is engineered to drive small motors, making it an ideal choice for portable devices, home appliances, and automotive applications where space is at a premium and energy efficiency is of utmost importance.

Key Features

  • Output Current: The LB8632V-TLM-E offers a substantial output current, allowing it to drive motors effectively without the need for additional components.
  • Low Voltage Operation: It is designed to operate at low voltages, which is critical for battery-operated devices where power conservation is key.
  • High Efficiency: This motor driver boasts high efficiency, which translates into less heat generation and longer battery life for the devices it powers.
  • Small Package: The device comes in a compact package, making it easy to integrate into space-constrained applications.
  • Protection Features: It includes multiple protection features such as overcurrent protection, thermal shutdown, and under-voltage lockout, ensuring the longevity and reliability of both the motor driver and the motor itself.

Applications

The LB8632V-TLM-E is suited to a variety of applications, including but not limited to:

  • Portable electronic devices
  • Battery-operated toys
  • Small household appliances
  • Automotive applications

Technical Specifications

With a broad operating temperature range and the ability to handle a continuous output current, the LB8632V-TLM-E provides a flexible solution for designers looking to implement a reliable motor control system.

Conclusion

Overall, the LB8632V-TLM-E motor driver from ON Semiconductor stands out for its efficiency, compactness, and robust protection features. It offers designers a high-performance solution for a multitude of motor-driving applications, ensuring both performance and reliability.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
LA1652FN-S-TLM-E Sanyo
Lowest to $3.2178
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
IXYS
Lowest to $3.7430
Linear Technology
Need more? Email Us
STMicroelectronics
Need more? Email Us
Samtec Inc.
Power to the Board .156 Flex Stack, Power Flexible Board Stacker
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess