Products specifications

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Microchip Technology
Series PIC® 10F
Package Tape & Reel
Core Processor PIC
Core Size 8-Bit
Speed 4MHz
Peripherals POR, WDT
Number of I/O 3
Program Memory Size 768B (512 x 12)
Program Memory Type FLASH
RAM Size 24 x 8
Supply Voltage - Operating 2V ~ 5.5V
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case SOT-23-6
Supplier Device Package SOT-23-6
Base Product Number PIC10F206
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Names PIC10F206T-E/OTDKR,PIC10F206T-E/OTCT,PIC10F206T-E/OTTR,PIC10F206T-E/OT-ND
Standard Package 3,000
Win Source Part Number 978083-PIC10F206T-E/OT
Ultra Librarian 3D Model Ultra Librarian PIC10F206T-E/OT CAD Model

Description

Microchip Technology's PIC10F206T-E/OT Microcontroller

The PIC10F206T-E/OT is a high-performance microcontroller unit (MCU) from Microchip Technology, designed to deliver exceptional power and flexibility in a tiny package. This MCU is part of the popular PIC10F family, renowned for their ease of use and wide application range. It is particularly suited for embedded systems requiring a compact footprint, low power consumption, and a rich set of features.

At the heart of the PIC10F206T-E/OT is a powerful 8-bit RISC architecture that allows it to operate at a maximum frequency of 4 MHz. With its 8-pin SOT-23 package, it is optimized for space-constrained applications while still providing the robustness and reliability expected from Microchip MCUs. This device is a perfect choice for designers looking to develop applications in areas such as consumer electronics, automotive systems, industrial controls, and Internet of Things (IoT) devices.

The MCU comes with 512 words of Flash program memory, ensuring ample space for application code, and 24 bytes of data RAM for efficient data handling. Additionally, it boasts a 2-level hardware stack and 4 special function hardware registers, which contribute to its impressive performance in a variety of tasks.

One of the key features of the PIC10F206T-E/OT is its integrated 4-channel, 8-bit Analog-to-Digital Converter (ADC), which allows it to interface with analog sensors and devices directly. This feature simplifies design and reduces the need for external components. Moreover, it comes with an on-chip comparator that can be used in various applications, such as creating a simple analog threshold detector or in more complex signal processing tasks.

For timing-sensitive applications, the MCU includes an internal 4 MHz oscillator, which eliminates the need for external timing devices, further saving space and reducing the bill of materials. The device also supports power-saving modes such as sleep, which makes it an excellent choice for battery-operated devices.

With its wide operating voltage range of 2.0V to 5.5V, the PIC10F206T-E/OT is versatile and can adapt to different power supply requirements. Its temperature range of -40°C to +125°C ensures reliable operation even in extreme environments.

Overall, the PIC10F206T-E/OT from Microchip Technology is a feature-rich, highly adaptable microcontroller that strikes an excellent balance between size, power, and functionality, making it a top choice for designers and engineers looking to push the boundaries of what's possible in compact, power-sensitive applications.

You May Also Be Interested in

Microchip Technology
Lowest to $2.3382
ECAD model for PIC24LC256-I/SM
NXP / Nexperia
8-bit microcontrollers with two-clock accelerated 80C51 core 1 kB 3 V byte-erasable Flash with 8-bit A/D converter
Lowest to $18.8257
ECAD model for P89LPC9107FDH
Microchip Technology
IC MCU 32BIT 128KB FLASH 44TQFP
Lowest to $19.2046
ECAD model for PIC32MX250F128D-I/PT
NXP / Nexperia
8-bit microcontrollers with two-clock 80C51 core 1 kB 3 V Flash with 128-byte RAM
Lowest to $3.8541
ECAD model for P89LPC901FD
Microchip Technology
Need more? Email Us
ECAD model for PIC25LC320ISN
Microchip Technology
Need more? Email Us
ECAD model for PIC27C256-12I/L
Microchip Technology
IC MCU 16BIT 128KB FLASH 28QFN
Lowest to $12.5325
ECAD model for PIC24HJ128GP502-I/MM
Microchip Technology
IC MCU 32BIT 512KB FLASH 100TQFP
Lowest to $17.9284
ECAD model for PIC32MX360F512L-80I/PT
Microchip Technology
IC MCU 16BIT 96KB FLASH 64TQFP
Lowest to $43.8698
ECAD model for PIC24FJ96GA006-I/PT

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9141 $57.4230
65+ $1.5706 $102.0890
100+ $1.5215 $152.1500
140+ $1.4724 $206.1360
180+ $1.4234 $256.2120
240+ $1.2761 $306.2640
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 14,547 pieces
MOQ: 30 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention