Products specifications

Terminal Type Circular
Stud/Tab Size 3/8 Stud
Thickness 0.030" (0.76mm)
Width - Outer Edges 0.560" (14.22mm)
Length - Overall 1.140" (28.96mm)
Mounting Type Free Hanging (In-Line)
Termination Crimp
Wire Gauge 14-16 AWG
Insulation Insulated
Color Blue
Contact Material Copper, ETP
Contact Finish Tin
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1636778-94732
Ultra Librarian 3D Model Ultra Librarian 94732 CAD Model

You May Also Be Interested in

Panduit Corp
CONN RING FLAT 8AWG #5/16 CRIMP
Need more? Email Us
ECAD model for PV8-56R-QY
Panduit Corp
CONN RING D-SHAPE 8AWG #10 CRIMP
Need more? Email Us
ECAD model for P8-10RHT6-Q
TE Connectivity
CONN RING CIRC 16AWG #4 CRIMP
Need more? Email Us
ECAD model for 52274
Panduit Corp
CONN RING CIRC 14-16AWG #5/16
Need more? Email Us
ECAD model for PN14-56R-C
3M
CONN RING CIR 14-16AWG #8 1=1PC
Need more? Email Us
ECAD model for 94856
3M
CONN RING CIRC 4AWG #1/4 CRIMP
Need more? Email Us
ECAD model for MN4-14RK
TE Connectivity
CONN RING CIRC 10-12AWG #1/4
Need more? Email Us
ECAD model for 8-35110-1
Panduit Corp
CONN RING CIRC 10-12AWG #3/8
Need more? Email Us
ECAD model for PH10-38R-E
TE Connectivity
CONN RING CIRC 16-18AWG #8 CRIMP
Need more? Email Us
ECAD model for 50836

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention