The LC36256AML-10 is a high-performance, low-power CMOS Static Random Access Memory (SRAM) module produced by ON Semiconductor. It offers a reliable and efficient solution for a wide range of applications that require fast access and storage of data. With its compact form factor and robust design, the LC36256AML-10 is an ideal choice for embedded systems, automotive electronics, and industrial control units.
Key Features:
- Memory Capacity: The device boasts a memory capacity of 256K (32K x 8) which allows for ample storage of critical data.
- Access Time: With an impressive access time of 100ns, this SRAM module ensures swift data retrieval, enhancing overall system performance.
- Operating Voltage: The LC36256AML-10 operates at a single power supply voltage of 5V ±10%, making it compatible with a broad range of electronic circuits and systems.
- Low Power Consumption: Designed for energy efficiency, it features low standby and operating currents, which is crucial for battery-powered devices.
- Package: It comes in a 44-pin SOP (Small Outline Package), which allows for a reduced footprint on the PCB while still providing reliable connectivity.
Applications:
The versatility of the LC36256AML-10 SRAM makes it suitable for various applications, including:
- Embedded systems requiring high-speed data logging or buffering
- Automotive electronics for control and infotainment systems
- Industrial automation and control units for data acquisition and process control
- Telecommunication systems for buffering and data management
- Portable devices where power efficiency is paramount
Reliability and Quality:
ON Semiconductor is known for its commitment to quality and reliability. The LC36256AML-10 SRAM module is no exception, undergoing rigorous testing to ensure it meets the high standards expected by industry professionals. Users can trust this product to deliver consistent performance and durability in even the most demanding environments.