EN
  • EN
  • DE

LC75421M-MPB-E

Part No LC75421M-MPB-E
Manufacturer ON Semiconductor
Catalog HOT - SALES and EOL Components (L)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 76591-LC75421M-MPB-E
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LC75421M-MPB-E CAD Model

Description

ON Semiconductor LC75421M-MPB-E Product Overview

The LC75421M-MPB-E is a high-performance electronic volume controller integrated circuit (IC) produced by ON Semiconductor, a renowned leader in the semiconductor industry. This advanced IC is designed to provide precise volume control and tone adjustment in audio applications. It is an ideal solution for a wide range of consumer electronics, including home theater systems, televisions, and car audio systems, where high-quality sound and reliable performance are essential.

Key Features

  • Electronic Volume Control: The LC75421M-MPB-E offers smooth and continuous volume adjustment, ensuring a high-quality audio experience without the mechanical wear and tear associated with traditional potentiometers.
  • Multiple Input Channels: This IC supports multiple input channels, allowing for seamless switching between different audio sources without the need for additional components.
  • Tone Control: Users can fine-tune the bass and treble settings to their preferences, enhancing the overall listening experience.
  • Low Noise and Distortion: The device is engineered to maintain a low noise floor and minimal distortion, preserving audio fidelity across the volume range.
  • Compatibility: The LC75421M-MPB-E is compatible with various microcontrollers, facilitating easy integration into existing systems and control via a digital interface.

Applications

The versatility of the LC75421M-MPB-E makes it suitable for a multitude of audio applications. It is particularly well-suited for:

  • Home Theater Systems
  • High-Fidelity Audio Equipment
  • Car Audio Systems
  • Television Sets
  • Professional Audio Mixing Consoles

Technical Specifications

The LC75421M-MPB-E operates over a wide supply voltage range, accommodating various system requirements. It is housed in a compact package, allowing for space-saving PCB designs without compromising performance. The device also features built-in protection circuits to enhance durability and reliability under different operating conditions.

Conclusion

With its combination of advanced features, the LC75421M-MPB-E from ON Semiconductor stands out as a sophisticated solution for modern audio systems requiring precise volume and tone control. Its integration capabilities, coupled with ON Semiconductor's reputation for quality and performance, make it a go-to choice for audio engineers and designers looking to elevate the user experience in their products.

You May Also Be Interested in

Leshan Radio
Switching diode
Lowest to $0.0092
ON Semiconductor
Lowest to $0.0173
Infineon Technologies
Need more? Email Us
Leshan Radio
Switching diode
Lowest to $0.0295
Texas Instruments
Lowest to $3.5981
LSI Computer Systems
Need more? Email Us
LSI Computer Systems
Need more? Email Us
Lite-On Inc.
Lowest to $0.1617
Lite-On Inc.
Lowest to $6.0684

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $3.1994 $60.7886
44+ $2.6253 $115.5132
69+ $2.5433 $175.4877
94+ $2.4613 $231.3622
122+ $2.3793 $290.2746
163+ $2.1333 $347.7279
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess