Products specifications

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tray
Status Active
Display Type LCD
Configuration 140 Segment
Operating Supply Current 450μA
Supply Voltage - Operating 4.5 V to 6 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 48-SQFP (7x7)
Win Source Part Number 130973-LC75836WS-E
Popularity Medium
Supply and Demand Status Limited
Quantity per package 1,250
Ultra Librarian 3D Model Ultra Librarian LC75836WS-E CAD Model

Description

LC75836WS-E - ON Semiconductor

The LC75836WS-E is a highly integrated, high-performance IC produced by ON Semiconductor, designed specifically for driving liquid crystal displays (LCDs). This advanced driver IC is suitable for a wide range of applications, including automotive dashboards, industrial displays, and consumer electronics, where clear and reliable visual information display is critical.

Key Features:

  • High-Quality Display Control: The LC75836WS-E offers excellent control over LCDs, allowing for crisp and clear display of characters and graphics.
  • Multiple Display Modes: It supports various display modes, enabling the use of static, 1/2 duty, 1/3 duty, and 1/4 duty LCD driving, which allows for flexibility in the design of the display layout.
  • Integrated Segment Drivers: This IC includes integrated segment drivers that can drive multiple segments, reducing the need for external components and simplifying the overall design.
  • Serial Interface: The device can be interfaced with a microcontroller via a serial communication protocol, making it easy to send display data and control signals from the system's main processor.
  • Low Power Consumption: Designed with power efficiency in mind, the LC75836WS-E is ideal for battery-powered devices, as it helps to extend the operational lifespan by consuming minimal power.

Applications:

  • Automotive instrument clusters and infotainment systems
  • Industrial control panels and readouts
  • Consumer electronics with LCD interfaces, such as audio equipment

Technical Specifications:

The LC75836WS-E operates within a wide range of supply voltages, making it versatile for use in various system configurations. It also features built-in oscillator circuits, which reduce the need for external clock sources, further simplifying design and reducing costs.

In summary, the LC75836WS-E from ON Semiconductor is a top choice for designers looking to implement an efficient, reliable, and versatile LCD driving solution. Its integration of multiple features and support for various display modes make it an excellent choice for a multitude of LCD applications.

You May Also Be Interested in

STMicroelectronics
LED Driver 35 Segment 7000uA Supply Current 44-Pin PLCC T/R / IC LED DISPLAY DRIVER 44-PLCC
Need more? Email Us
ECAD model for M5451QT
Texas Instruments
IC DRVR DISPLAY MATRIX 10VSON / Dual output AMOLED Display Power Supply
Lowest to $0.4168
ECAD model for TPS65138ADRCR
NXP / Nexperia
IC LCD DRIVER AUTOMOTIVE 64TQFP / Dot Matrix Display LCD Driver 8Digit 2.5V/3.3V/5V Automotive 64-Pin TQFP T/R
Lowest to $47.5877
ECAD model for PCA8537AH/Q900/1,5
Maxim Integrated
LED Driver 28 Segment 230uA Supply Current Automotive 28-Pin SSOP / IC DRIVER LED PORT 20/28 28-SSOP
Lowest to $10.1716
ECAD model for MAX6956AAI+
Microchip Technology
IC DRIVER DISPLAY LED 44PLCC
Need more? Email Us
ECAD model for MM5450YV
Rohm Semiconductor
IC DRVR 80 SEGMENT 128QFP
Need more? Email Us
ECAD model for ML9090A-01GAZ03A
Texas Instruments
IC DRVR DUAL OUTPUT LCD 15DSBGA / Single Inductor - Dual Output Power Supply
Lowest to $0.9455
ECAD model for TPS65132B5YFFR
NXP / Nexperia
IC LCD COLUMN DRIVER 64-LQFP
Need more? Email Us
ECAD model for PCF8579H/1:118
Fairchild/ON Semiconductor
IC CONTROLLER DISPLAY 28-DIP / 4-Digit Expandable Segment Display Controller
Need more? Email Us
ECAD model for MM74C911N

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.5481
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $10.4932
ECAD model for FT4232HL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $40.1909
ECAD model for ICM-42688-P
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2118 $57.8124
43+ $2.6354 $113.3222
66+ $2.5530 $168.4980
91+ $2.4706 $224.8246
118+ $2.3883 $281.8194
157+ $2.1412 $336.1684
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 3,000 pieces
MOQ: 18 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention