EN
  • EN
  • DE

MAX3296CGI-T

Part No MAX3296CGI-T
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Maxim Integrated
Win Source Part Number 703136-MAX3296CGI-T
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX3296CGI-T CAD Model

Description

MAX3296CGI-T: High-Performance Transimpedance Amplifier from Maxim Integrated

The MAX3296CGI-T is a cutting-edge transimpedance amplifier (TIA) manufactured by Maxim Integrated, designed for optical networking applications that demand high sensitivity and wide dynamic range. This device is a perfect solution for converting small photodiode currents into a usable voltage with high precision and speed, which is essential for high-speed fiber optic communication systems including 10Gbps Ethernet and Fibre Channel.

Key Features

  • High Bandwidth: The MAX3296CGI-T offers a bandwidth that supports data rates up to 10Gbps, making it suitable for high-speed communication protocols.
  • Low Noise: Engineered for optimal signal-to-noise ratio, this TIA minimizes the noise contributions to ensure clear signal integrity.
  • Automatic Gain Control (AGC): The device includes an AGC circuit that adjusts the gain to maintain a constant output amplitude despite input power fluctuations.
  • Wide Dynamic Range: The TIA can handle a wide range of input currents, which is crucial for dealing with the varying intensities of optical signals.
  • Single +3.3V Supply: The MAX3296CGI-T operates on a single +3.3V power supply, simplifying power management in system design.
  • Compact Package: Available in a compact 32-pin ceramic QFN package, it is suitable for space-constrained applications.

Applications

The MAX3296CGI-T is ideal for use in high-speed optical receivers, where it acts as the primary interface between the photodiode and the subsequent signal processing stages. Its applications include:

  • SONET/SDH Systems
  • 10 Gigabit Ethernet
  • Fibre Channel
  • DWDM Systems

Reliability and Quality

Maxim Integrated is known for its commitment to quality and reliability, and the MAX3296CGI-T is no exception. It is manufactured to meet the rigorous standards required for high-speed optical communication systems, ensuring long-term performance and stability.

Conclusion

With its high bandwidth, low noise, AGC, and wide dynamic range, the MAX3296CGI-T from Maxim Integrated stands out as a premier choice for designers looking to enhance the performance of their optical communication systems. Its compact form factor and low power requirements further contribute to its appeal in the competitive landscape of fiber optic components.

You May Also Be Interested in

Maxim Integrated
IC REG BOOST PROG 125MA 8SOIC
Lowest to $6.1483
Maxim Integrated
IC SUPERVISOR MPU 16-SOIC
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $21.5639
Maxim Integrated
Lowest to $4.4930
Maxim Integrated
Lowest to $5.7357
Maxim Integrated
Lowest to $5.8893
Maxim Integrated
Need more? Email Us
Maxim Integrated
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.9178 $58.7670
36+ $3.2144 $115.7184
56+ $3.1139 $174.3784
77+ $3.0134 $232.0318
100+ $2.9129 $291.2900
133+ $2.6115 $347.3295
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,258 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess