EN
  • EN
  • DE

LC75853E

Part No LC75853E
Manufacturer ON Semiconductor
Catalog PMIC - Display Drivers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Display Drivers
Manufacturer ON Semiconductor
Win Source Part Number 295049-LC75853E
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian LC75853E CAD Model

Description

LC75853E - ON Semiconductor

The LC75853E from ON Semiconductor is a highly integrated and versatile LCD (Liquid Crystal Display) driver, designed to meet the demanding needs of modern electronic devices that require high-quality display solutions. This driver is particularly suitable for applications in automotive, industrial, and consumer electronics where reliability and performance are paramount.

Key Features

  • Display Capabilities: The LC75853E supports a wide range of LCD configurations, enabling the control of a variety of segment-type LCD panels. This flexibility makes it an ideal choice for developers looking to create custom display solutions.
  • High Integration: With on-chip memory and a built-in oscillator, the LC75853E minimizes the need for external components, thereby reducing system complexity and saving on board space and cost.
  • Low Power Consumption: Designed with energy efficiency in mind, the LC75853E ensures low power consumption, making it suitable for battery-powered devices.
  • Serial Interface: The inclusion of a serial interface allows for easy communication with microcontrollers, simplifying the process of sending display data and commands to the driver.
  • Versatile Power Supply Voltage: The device operates over a wide range of supply voltages, accommodating various design requirements and ensuring compatibility with a broad spectrum of electronic products.
  • Robust Design: ON Semiconductor's commitment to quality means that the LC75853E is built to withstand the harsh conditions often encountered in automotive and industrial environments.

Applications

The LC75853E is suited for a multitude of applications including, but not limited to:

  • Automotive dashboards and control panels
  • Industrial machine interfaces
  • Home appliances with LCD screens
  • Portable electronic devices

With its combination of flexibility, efficiency, and reliability, the LC75853E from ON Semiconductor is a top choice for engineers and designers looking to create sophisticated display interfaces for their products. Its comprehensive feature set ensures that it can meet the requirements of a wide range of LCD display applications.

You May Also Be Interested in

Texas Instruments
DLP DRIVER / DMD Driver 201-NFBGA (13x13)
Lowest to $93.5477
Maxim Integrated
IC DRVR 7 SEG 3 1/2 DIGIT 40DIP / LCD Driver 40-PDIP
Need more? Email Us
Silicon Labs
IC DRVR 64 SEGMENT 32QFN / LCD Driver 32-QFN (5x5)
Lowest to $4.4329
ON Semiconductor
IC DRVR DISPLAY CTLR 24SSOP / LCD Driver 24-SSOP
Need more? Email Us
NXP / Nexperia
LCD DRIVER / LCD Driver 48-TSSOP
Lowest to $1.6471
ON Semiconductor
IC DRVR 318/420 SEGMENT 120TQFP / LCD Driver 120-TQFP (14x14)
Lowest to $91.1283
ON Semiconductor
IC DRVR DISPLAY LSI MFP30S / LCD Driver 30-MFP-SDJ
Lowest to $45.9136
ON Semiconductor
IC DRVR 7 SEGMENT 16SOIC / LCD Driver 16-SOIC
Lowest to $0.6518
ON Semiconductor
IC DRVR LCD DISPLAY 48QFP / Driver 48-QFP (14x14)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $36.5038 $73.0076
4+ $29.9526 $119.8104
6+ $29.0159 $174.0954
9+ $28.0804 $252.7236
11+ $27.1448 $298.5928
15+ $24.3359 $365.0385
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,400 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess