EN
  • EN
  • DE

LC87F0K08AUDA-E

Part No LC87F0K08AUDA-E
Manufacturer ON Semiconductor
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 8KB FLASH 24DIP  /  LC87F0K08A series Microcontroller IC 8-Bit 12MHz 8KB (8K x 8) FLASH 24-PDIP/DIPS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr onsemi
Package Tape & Box (TB)
Product Status Not For New Designs
Core Processor LC87F0K08A
Core Size 8-Bit
Speed 12MHz
Connectivity SIO, UART/USART
Peripherals LVD, POR, WDT
Number of I/O 9
Program Memory Size 8KB (8K x 8)
Program Memory Type FLASH
RAM Size 384 x 9
Supply Voltage - Operating 4.5V ~ 5.5V
Data Converters A/D 5x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Through Hole
Package / Case 24-SDIP (0.300", 7.62mm)
Supplier Device Package 24-PDIP/DIPS
Base Product Number LC87
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Standard Package 1,100
Win Source Part Number 1217235-LC87F0K08AUDA-E
Ultra Librarian 3D Model Ultra Librarian LC87F0K08AUDA-E CAD Model

Description

ON Semiconductor LC87F0K08AUDA-E Microcontroller

The ON Semiconductor LC87F0K08AUDA-E is a highly sophisticated and versatile microcontroller designed to cater to a wide range of applications. This cutting-edge microcontroller is part of ON Semiconductor's renowned LC87 series, known for their reliability and performance. The LC87F0K08AUDA-E is particularly suitable for embedded systems that require a balance between power efficiency and processing capability.

Key Features

  • Advanced Core: At the heart of the LC87F0K08AUDA-E is an advanced 8-bit CPU core that delivers the efficient execution of instructions, which is crucial for time-sensitive applications.
  • Memory Capacity: The microcontroller comes equipped with ample memory, featuring built-in Flash memory for program storage and RAM for data processing, supporting complex operations and multitasking.
  • Low Power Consumption: Designed with power-saving in mind, the LC87F0K08AUDA-E operates with low power consumption, making it ideal for portable and battery-operated devices.
  • Peripheral Integration: A rich set of integrated peripherals, such as timers, serial communication interfaces, and analog-to-digital converters, provide versatility and reduce the need for additional components.
  • Robust I/O Capabilities: With numerous general-purpose input/output (GPIO) pins, this microcontroller can interface with a wide array of sensors, actuators, and other external devices.

Applications

The LC87F0K08AUDA-E is engineered to support diverse applications, making it a prime choice for industries such as automotive, consumer electronics, home appliances, and industrial automation. It can be used in systems requiring complex user interfaces, real-time control, and connectivity.

Quality and Support

ON Semiconductor is committed to providing high-quality products and the LC87F0K08AUDA-E is no exception. It is manufactured to meet stringent quality standards, ensuring long-term reliability and performance. Additionally, ON Semiconductor offers comprehensive technical support for developers, including detailed datasheets, application notes, and design resources to facilitate the integration of the LC87F0K08AUDA-E into various projects.

You May Also Be Interested in

Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess