EN
  • EN
  • DE

LC87F2J32AU-QIP-E

Part No LC87F2J32AU-QIP-E
Manufacturer ON Semiconductor
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 32KB FLASH 48QIPE
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tray
Status Active
Part Core Size 8-Bit
Speed(Frequency) 12MHz
Number of I/O 39
Program Memory Size 32KB (32K x 8)
Program Memory Type FLASH
Data RAM Size 1K x 8
Supply Voltage - Operating 1.8 V to 5.5 V
Data Converters A/D 14x12b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 48-QIPE (14x14)
Win Source Part Number 070817-LC87F2J32AU-QIP-E
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LC87F2J32AU-QIP-E CAD Model

Description

The LC87F2J32AU-QIP-E is a state-of-the-art microcontroller unit (MCU) from ON Semiconductor, a leading figure in the semiconductor industry. This high-performance MCU is designed to cater to a wide range of applications, making it a versatile choice for designers and engineers looking to integrate a reliable processing unit into their electronic systems.

Core Features

  • Advanced Processing Core: At the heart of the LC87F2J32AU-QIP-E is an efficient 8-bit CPU, providing the perfect balance between power consumption and processing capability. This makes the MCU an ideal solution for applications that require a compact footprint without compromising on performance.
  • Memory Capacity: Equipped with 32KB of flash memory, this MCU allows for ample program storage, ensuring that complex codebases can be accommodated with ease. Additionally, it includes RAM for temporary data storage, further enhancing its computational capabilities.
  • Robust I/O Options: A wide range of input/output options are available, offering flexibility in connecting peripherals and interfacing with other components within a system. This feature is critical for designs that require multiple connectivity options.
  • Low Power Consumption: The LC87F2J32AU-QIP-E is designed with energy efficiency in mind, making it suitable for battery-powered devices or applications where power conservation is paramount.
  • Package and Temperature Range: Housed in a QIP package, the MCU is designed for optimal space utilization on printed circuit boards (PCBs). It also operates within an industrial temperature range, ensuring reliability and stability across various operating conditions.

Applications

The versatile nature of the LC87F2J32AU-QIP-E makes it well-suited for a broad spectrum of applications, including but not limited to:

  • Consumer electronics
  • Automotive systems
  • Industrial controls
  • Home automation
  • Smart sensors

Conclusion

In conclusion, the LC87F2J32AU-QIP-E from ON Semiconductor is a robust and versatile MCU that offers a perfect blend of performance, memory capacity, and low power consumption. Its comprehensive feature set and adaptability make it a top choice for designers seeking a reliable microcontroller for their next project.

You May Also Be Interested in

GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.9484 $65.6904
13+ $8.9834 $116.7842
20+ $8.7026 $174.0520
28+ $8.4220 $235.8160
36+ $8.1411 $293.0796
48+ $7.2989 $350.3472
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 204 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess