EN
  • EN
  • DE

LC87F40C8AU-QIP

Part No LC87F40C8AU-QIP
Manufacturer ON Semiconductor
Catalog Embedded - Microcontrollers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Manufacturer ON Semiconductor
Win Source Part Number 295310-LC87F40C8AU-QIP
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LC87F40C8AU-QIP CAD Model

Description

The ON Semiconductor LC87F40C8AU-QIP is a highly integrated, low-power microcontroller that is part of ON Semiconductor's extensive line-up of embedded processing devices. This product is designed to cater to a wide array of applications including automotive, industrial control, and consumer electronics, where reliability and efficiency are of paramount importance.

Key Features

  • Advanced Core: At the heart of the LC87F40C8AU-QIP is a sophisticated 8-bit CPU core that provides a perfect balance between performance and power consumption, ensuring optimal operation for battery-powered and energy-conscious applications.
  • Memory Capabilities: The microcontroller comes equipped with a generous amount of onboard memory, including flash and RAM, which allows for flexible program and data storage without the need for external memory components.
  • Rich Peripherals: A comprehensive set of peripherals is integrated into the microcontroller to support a variety of functions. These include timers, serial communication interfaces, and analog-to-digital converters, providing versatility in connecting to and controlling various external devices.
  • Low Power Modes: Multiple low power modes are available to minimize energy consumption during idle times, extending the life of battery-operated devices.
  • Robust Design: The device is engineered for reliability in harsh environments, featuring a wide operating temperature range and built-in protection mechanisms against voltage spikes and other electrical disturbances.

Applications

The LC87F40C8AU-QIP is suitable for a wide range of applications, including but not limited to:

  • Automotive systems such as body control modules and sensor interfaces
  • Industrial automation, including motor control and process monitoring
  • Consumer electronics, like home appliances and personal gadgets
  • Portable medical devices requiring low power consumption and high reliability

Quality and Support

ON Semiconductor is committed to providing high-quality products and support. The LC87F40C8AU-QIP is backed by ON Semiconductor's technical support and comprehensive documentation, ensuring that designers can confidently integrate this microcontroller into their products and bring them to market with speed and ease.

You May Also Be Interested in

PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess