EN
  • EN
  • DE

LC87F5M64AVU-QIP-E

Part No LC87F5M64AVU-QIP-E
Manufacturer ON Semiconductor
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 64KB FLASH 64QIPE
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tray
Status Active
Part Core Size 8-Bit
Speed(Frequency) 12MHz
Number of I/O 50
Program Memory Size 64KB (64K x 8)
Program Memory Type FLASH
Data RAM Size 2K x 8
Supply Voltage - Operating 2.2 V to 5.5 V
Data Converters A/D 11x8b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 64-QIPE (14x14)
Win Source Part Number 018491-LC87F5M64AVU-QIP-E
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LC87F5M64AVU-QIP-E CAD Model

Description

LC87F5M64AVU-QIP-E Microcontroller - ON Semiconductor

The LC87F5M64AVU-QIP-E is a high-performance microcontroller unit (MCU) from ON Semiconductor, designed for a wide range of applications that require efficient power management, robust operation, and connectivity. This advanced 8-bit microcontroller integrates a wealth of features that make it an ideal choice for industrial control systems, automotive modules, consumer electronics, and Internet of Things (IoT) devices.

Key Features:

  • Processing Power: At the heart of the LC87F5M64AVU-QIP-E is an efficient 8-bit CPU, which provides the necessary computational capability to handle complex tasks and algorithms.
  • Memory: This microcontroller comes with 64KB of flash memory, which offers ample space for program storage, and 4KB of RAM for smooth data processing and operation.
  • Connectivity: Offering various communication interfaces such as I2C, SPI, and UART, the LC87F5M64AVU-QIP-E ensures seamless integration with peripheral devices and easy data exchange.
  • Timers and Counters: Multiple timers and counters are included to support a range of timing and counting operations, crucial for real-time applications.
  • Analog-to-Digital Converter (ADC): An integrated multi-channel ADC allows for accurate conversion of analog signals to digital, enabling the MCU to interface with analog sensors and transducers.
  • Power Efficiency: Designed with power efficiency in mind, the LC87F5M64AVU-QIP-E features various power-saving modes, making it suitable for battery-operated devices.
  • Package: The device is housed in a QIP (Quad Inline Package), which provides a compact footprint while allowing for easy mounting on printed circuit boards (PCBs).

Applications:

The versatile feature set of the LC87F5M64AVU-QIP-E makes it an excellent choice for a diverse array of applications, including:

  • Home automation systems
  • Automotive control units
  • Portable medical devices
  • Smart sensors and IoT devices
  • Consumer electronics
  • Industrial control systems

With its robust architecture, comprehensive feature set, and ON Semiconductor's commitment to quality, the LC87F5M64AVU-QIP-E stands out as a reliable and versatile microcontroller that can meet the demands of modern electronic designs.

You May Also Be Interested in

Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.7882 $58.5522
51+ $2.2881 $116.6931
79+ $2.2164 $175.0956
108+ $2.1448 $231.6384
140+ $2.0732 $290.2480
187+ $1.8596 $347.7452
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,040 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess