EN
  • EN
  • DE

LE25FW406ATT-TLM-H-D

Part No LE25FW406ATT-TLM-H-D
Manufacturer ON Semiconductor
Catalog Memory
Description IC FLASH MEM 4MBIT SERIAL 8MSOP / Memory IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Memory - Memory
Mfr ON Semiconductor
Package Tape & Reel
Product Status Obsolete
Programmable Not Verified
Base Product Number LE25F
Standard Package 2,000 pcs
Moisture Sensitivity Level (MSL) 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0071
Win Source Part Number 417815-LE25FW406ATT-TLM-H-D
Ultra Librarian 3D Model Ultra Librarian LE25FW406ATT-TLM-H-D CAD Model

Description

ON Semiconductor LE25FW406ATT-TLM-H-D Flash Memory

The LE25FW406ATT-TLM-H-D is a high-performance, 4-Mbit serial Flash memory device from ON Semiconductor, designed to provide a reliable and efficient storage solution for a wide range of applications. This non-volatile memory chip is an ideal component for systems that require fast access to data, low power consumption, and a small form factor.

The device operates on a single 2.7V to 3.6V power supply, making it suitable for battery-powered applications and portable devices. Its serial peripheral interface (SPI) ensures compatibility with most microcontrollers, offering a simple and straightforward communication protocol. The LE25FW406ATT-TLM-H-D supports high-speed clock frequencies up to 104 MHz for rapid read operations, ensuring quick data retrieval when performance is critical.

With its sector erase and program capabilities, the LE25FW406ATT-TLM-H-D provides flexibility in data management. Users can erase and program data in 4 KB, 32 KB, or 64 KB sectors, allowing for efficient use of memory space and minimizing the time required for data updates. The device also features a write protection mechanism to safeguard stored data, ensuring data integrity in the face of unintended write operations or during power fluctuations.

The LE25FW406ATT-TLM-H-D is packaged in an 8-pin SOP (Small Outline Package), which is known for its compact footprint and suitability for space-constrained applications. The device's operating temperature range of -40°C to +85°C ensures reliable performance across various environmental conditions, making it a versatile choice for industrial, automotive, and consumer electronics.

ON Semiconductor's commitment to quality is evident in the LE25FW406ATT-TLM-H-D, with features such as Endurance of 100,000 program/erase cycles and Data retention of 20 years at 85°C. This flash memory is not only robust but also designed with longevity in mind, providing a dependable storage solution that engineers and designers can trust for their critical applications.

You May Also Be Interested in

Microchip Technology
Need more? Email Us
Maxim Integrated
Need more? Email Us
Microchip Technology
IC SRAM 1MBIT SPI/DUAL 8SOIC
Need more? Email Us
Microchip Technology
Need more? Email Us
Microchip Technology
Lowest to $2.8013
Microchip Technology
Need more? Email Us
Microchip Technology
IC EEPROM 2KBIT I2C 8TSSOP
Need more? Email Us
Microchip Technology
IC SRAM 1MBIT SPI/DUAL 8DIP
Need more? Email Us
Maxim Integrated
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess