EN
  • EN
  • DE

LM2931ACD

Part No LM2931ACD
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LIN POS ADJ 100MA 8SOIC / Linear Voltage Regulator IC Positive Adjustable 1 Output 100mA 8-SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - Linear
Manufacturer onsemi
Packaging Tube
Product Status Obsolete
Output Configuration Positive
Output Type Adjustable
Number of Regulators 1
Voltage - Input (Max) 26V
Voltage - Output (Min/Fixed) 2.7V
Voltage - Output (Max) 29.5V
Voltage Dropout (Max) 0.6V @ 100mA
Current - Output 100mA
Current - Quiescent (Iq) 1 mA
Current - Supply (Max) 6 mA
Protection Features Over Current, Over Temperature
Temperature Range - Operating -40°C ~ 125°C
Mounting Surface Mount
Case / Package 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number LM2931
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 2156-LM2931ACD-ON,LM2931ACDOS,ONSONSLM2931ACD
Standard Package 98
Win Source Part Number 1317071-LM2931ACD
Ultra Librarian 3D Model Ultra Librarian LM2931ACD CAD Model

Description

The ON Semiconductor LM2931ACD is a versatile and robust low dropout voltage regulator designed for automotive and other applications requiring low input voltage and low dropout voltage. This device is particularly well-suited for battery-powered systems where significant load changes are expected and a stable output voltage is essential.

Key Features

  • Output Voltage: The LM2931ACD offers a fixed output voltage of 5V, which is ideal for providing a stable supply to microcontrollers and other digital ICs.
  • Low Dropout Voltage: With a typical dropout voltage of just 0.2V at a 10mA load, this regulator maintains a consistent output even when the supply voltage is close to the output voltage.
  • Current Limiting: The built-in current limiting feature protects the device from overcurrent conditions, enhancing the overall reliability of the system it is used in.
  • Reverse Battery Protection: The LM2931ACD can withstand a reverse battery connection without damage, making it particularly suitable for automotive applications where this scenario is possible.
  • Low Quiescent Current: The quiescent current is low, which is beneficial for battery-operated devices as it helps in prolonging the battery life.

Applications

The LM2931ACD is designed for a variety of applications, including:

  • Automotive electronics
  • Portable and battery-powered equipment
  • Microcontroller power supplies
  • Memory standby circuits
  • Power management for consumer electronics

Package and Quality

The device comes in a compact SOIC-8 package, making it suitable for space-constrained applications. ON Semiconductor's commitment to quality ensures that the LM2931ACD meets the rigorous standards required for automotive and industrial applications, providing reliable performance under varying conditions.

Conclusion

In summary, the ON Semiconductor LM2931ACD is a reliable and efficient solution for systems requiring a low dropout voltage. Its robust feature set and compact form factor make it an excellent choice for designers looking to enhance the stability and longevity of their power-sensitive applications.

You May Also Be Interested in

STMicroelectronics
3A, VERY LOW DROP VOLTAGE REGULATORS | IC REG LINEAR 1.8V 3A P2PAK-4
Need more? Email Us
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
Texas Instruments
High-Accuracy, 1-A, Low-Dropout Regulator With Reverse Current Protection | IC REG LINEAR 2.5V 1A 6SON
Lowest to $2.6910
Diodes Incorporated
IC REG LDO 3.5V 0.3A SOT25
Lowest to $0.5804
Texas Instruments
IC REG LDO 2.5V 5A DDPAK
Lowest to $15.6463
Texas Instruments
IC REG LDO 3V 50MA 8SOIC
Need more? Email Us
ON Semiconductor
300 mA, Low Dropout Voltage Regulator | IC REG LINEAR 2.5V 300MA DPAK
Lowest to $1.2657
Diodes Incorporated
IC REG LDO 2.5V 0.3A SOT23
Lowest to $0.0862
Microchip Technology
IC REG LDO 3V 0.5A 8SOIC
Lowest to $1.8861

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.2184 $51.0232
55+ $1.8203 $100.1165
86+ $1.7634 $151.6524
118+ $1.7065 $201.3670
152+ $1.6496 $250.7392
203+ $1.4790 $300.2370
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess